Microchip Technology PIC16F15224-I/MG Microcontroller
The PIC16F15224-I/MG is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications. This MCU is a member of the PIC16F family, renowned for their robustness and versatility in various electronic circuits and devices. The PIC16F15224-I/MG is particularly suitable for automation systems, consumer electronics, automotive applications, and IoT devices due to its compact size and feature-rich capabilities.
This MCU comes in a 16-pin QFN package, making it ideal for space-constrained applications. It operates with a wide voltage range from 2.3V to 5.5V, allowing for flexibility in different power environments. The PIC16F15224-I/MG is equipped with an enhanced mid-range 8-bit architecture, which provides a perfect balance between power efficiency and processing capability.
Key features of the PIC16F15224-I/MG include:
- CPU Speed: Up to 32 MHz internal oscillator, which helps in executing instructions quickly and efficiently.
- Memory: It boasts 4 KB of Flash memory and 512 bytes of RAM, sufficient for small to medium complexity applications.
- I/O Ports: The MCU offers 11 versatile input/output pins, which can be configured for various peripheral functions as needed.
- ADC: It comes with a 10-bit Analog-to-Digital Converter with up to 17 channels, allowing for accurate analog signal measurements.
- Timers and PWM: Multiple timers and up to four PWM channels provide excellent control for timing-related tasks and motor control.
- Communication Peripherals: Includes I2C, SPI, and EUSART for serial communication, facilitating easy data exchange with other devices.
- Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability across various environmental conditions.
The PIC16F15224-I/MG also supports various power-saving modes, which are crucial for battery-operated devices. Its Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) features ensure reliable operation during power-up sequences.
With its integrated features and Microchip's commitment to quality, the PIC16F15224-I/MG is a compelling choice for designers looking for an MCU that offers both performance and ease of integration.