EN
  • EN
  • DE

LT6700IS6-1#TRM

Part No LT6700IS6-1#TRM
Manufacturer Linear Technology
Catalog Linear - Comparators
Description LT6700 - LOW VOLTAGE, DUAL COMPA / Comparator General Purpose Open Collector TSOT-23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Manufacturer Linear Technology
Packaging Bulk
Type General Purpose
Number of Elements 2
Output Type Open Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Current - Input Bias (Max) 0.01µA @ 18V
Current - Quiescent (Max) 17µA
Propagation Delay (Max) 29µs
Hysteresis 11.5mV
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Mounting Surface Mount
Supplier Device Package TSOT-23-6
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LT6700IS6-1#TRM,ANALINLT6700IS6-1#TRM
Standard Package 1
Win Source Part Number 1319563-LT6700IS6-1#TRM
Ultra Librarian 3D Model Ultra Librarian LT6700IS6-1#TRM CAD Model

Description

Product Overview: LT6700IS6-1#TRM

The LT6700IS6-1#TRM is a compact, low-power comparator with dual inputs and an integrated reference from Linear Technology. This high-performance device is designed for portable and space-constrained applications that require precision voltage monitoring and differential comparison.

Key Features

  • Voltage Reference: The LT6700IS6-1#TRM includes a precise 400mV internal voltage reference, offering stability and accuracy for threshold detection.
  • Dual Comparators: It features two independent comparators that provide flexibility in monitoring two separate voltage levels or differentials.
  • Low Power Consumption: With a quiescent current of just 6.5µA, this device is optimized for battery-powered systems, helping to extend operational life.
  • Wide Input Voltage Range: The comparator is capable of functioning over a wide supply voltage range from 1.4V to 18V, accommodating a variety of power sources.
  • Output Stage: The push-pull output stage of the LT6700IS6-1#TRM can sink and source current, eliminating the need for external pull-up resistors.
  • Temperature Range: The device operates over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.
  • Packaging: It is offered in a compact 6-lead SOT-23 package, suitable for space-saving PCB designs.

Applications

The LT6700IS6-1#TRM is ideal for a variety of applications including:

  • Battery-powered devices
  • Portable medical equipment
  • Automotive systems
  • Industrial controls
  • Power management systems

Part Number Explanation

The part number LT6700IS6-1#TRM breaks down as follows:

  • LT6700 - Product series identifier
  • IS6 - Package code for the 6-lead SOT-23
  • 1 - Internal voltage reference option (400mV)
  • #TRM - Tape and reel packaging with a matte tin finish

Overall, the LT6700IS6-1#TRM from Linear Technology is a versatile and reliable choice for designers seeking a low-power, high-precision comparator for their electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,280 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess