EN
  • EN
  • DE

PIC16F15223T-I/ST

Part No PIC16F15223T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 14TSSOP / PIC PIC® 16F, Functional Safety (FuSa) Microcontroller IC 8-Bit 32MHz 3.5KB (2K x 14) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 9/2x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number PIC16F15223
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1357029-PIC16F15223T-I/ST
Ultra Librarian 3D Model Ultra Librarian PIC16F15223T-I/ST CAD Model

Description

Microchip Technology's PIC16F15223T-I/ST Microcontroller

The PIC16F15223T-I/ST is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, tailored to meet the demanding requirements of modern embedded systems. This compact, surface-mount MCU is part of Microchip's extensive PIC16F family, known for its ease of use and robust architecture, making it a preferred choice for a wide range of applications, from industrial control systems to consumer electronics.

The PIC16F15223T-I/ST is built around a high-performance 8-bit RISC architecture that provides the speed and efficiency needed for complex computations and control tasks. The device operates at a voltage range of 1.8V to 5.5V, offering flexibility in power-sensitive applications and ensuring compatibility with various system power supplies.

Equipped with 2KB of flash memory and 256 bytes of RAM, this MCU offers ample space for application code and data storage, enabling developers to implement sophisticated programs without external memory components. The flash memory also supports self-write capabilities, which is essential for applications that require in-field firmware updates.

The MCU features a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, it includes multiple communication interfaces such as I2C, SPI, and UART, which provide seamless integration with other devices and systems.

With its operating temperature range of -40°C to 125°C, the PIC16F15223T-I/ST is designed to withstand harsh environments, ensuring reliable performance in industrial and automotive applications. The MCU also includes various safety and power-saving features, such as Brown-out Reset, Power-on Reset, and a Watchdog Timer, which help maintain system stability and extend battery life in portable devices.

For ease of development, Microchip offers comprehensive support, including development tools, software libraries, and extensive documentation. This ensures that engineers can rapidly prototype and deploy their applications with the PIC16F15223T-I/ST, reducing time-to-market and development costs.

In summary, the PIC16F15223T-I/ST from Microchip Technology is a feature-rich, high-performance microcontroller that offers the perfect blend of power, flexibility, and reliability for a diverse array of embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5717 $55.0095
80+ $1.2896 $103.1680
125+ $1.2493 $156.1625
170+ $1.2090 $205.5300
215+ $1.1687 $251.2705
290+ $1.0478 $303.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,666 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess