EN
  • EN
  • DE

PIC16F1503T-I/ST

Part No PIC16F1503T-I/ST
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 3.5KB Flash 3.3V/5V Automotive 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1506+
Reference case TSSOP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 740752-PIC16F1503T-I/ST
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC16F1503
Introduction Date September 14, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-I/ST CAD Model

Description

Microchip Technology's PIC16F1503T-I/ST Microcontroller

The PIC16F1503T-I/ST is a high-performance, 8-bit microcontroller unit (MCU) from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This versatile MCU is part of Microchip's extensive PIC16F family, known for its ease of use and robust feature set tailored for a wide range of applications.

Key Features:

  • Core: The PIC16F1503T-I/ST is built around a PIC architecture with a precision 16 MHz internal oscillator. Its operating voltage ranges from 2.3V to 5.5V, making it suitable for low-power and battery-powered applications.
  • Memory: This MCU comes with 1.75KB of flash program memory, 128 bytes of EEPROM data memory, and 128 bytes of RAM, which is ample for simple to moderately complex applications.
  • I/O and Peripherals: It features 6 I/O pins and a range of integrated peripherals, including an 8-bit timer, a 16-bit timer, and comparators. It also includes an analog-to-digital converter (ADC) with up to 10 input channels, enhancing its capabilities in sensor-based systems.
  • Communication: For communication purposes, the device supports serial communication via USART, which can be used for interfacing with serial peripherals or for debugging purposes.
  • Temperature Range: The PIC16F1503T-I/ST operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Packaging: The MCU is available in a TSSOP-14 package, which is ideal for space-constrained applications.

Applications:

The versatility of the PIC16F1503T-I/ST makes it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT) Devices
  • Medical Devices
  • Hobbyist Projects

With its integrated features and Microchip's reputation for reliability, the PIC16F1503T-I/ST is an ideal choice for designers and hobbyists alike who are looking for a cost-effective yet powerful microcontroller for their next project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3061 $59.9586
62+ $1.8923 $117.3226
95+ $1.8331 $174.1445
131+ $1.7740 $232.3940
169+ $1.7149 $289.8181
226+ $1.5375 $347.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess