EN
  • EN
  • DE

PIC16F1503T-I/MG

Part No PIC16F1503T-I/MG
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 11
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN-EP (3x3)
Part Number Series PIC16F1503
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803100-PIC16F1503T-I/MG
Ultra Librarian 3D Model Ultra Librarian PIC16F1503T-I/MG CAD Model

Description

Microchip Technology's PIC16F1503T-I/MG Microcontroller

Microchip Technology's PIC16F1503T-I/MG is a versatile and powerful microcontroller that offers a perfect blend of performance and features for a wide range of embedded applications. This 8-bit microcontroller is part of the PIC16F family, well-known for its ease of use, low power consumption, and robust instruction set.

Key Features

  • Core: The device is built around a high-performance RISC CPU with a 35 instruction set, operating at a maximum speed of 20 MHz. Its architecture is designed to execute instructions in a single cycle, enhancing the overall efficiency of the microcontroller.
  • Memory: It comes equipped with 1.75 KB of Flash program memory, allowing for flexible and reliable storage of application code. Additionally, the PIC16F1503T-I/MG offers 128 bytes of EEPROM data memory and 128 bytes of RAM, providing ample space for data manipulation and storage.
  • I/O and Peripherals: The microcontroller features 12 I/O pins, which are highly configurable to suit various interfacing needs. It also includes a range of integrated peripherals such as an 8-bit timer, 16-bit timer, and a 10-bit Analog-to-Digital Converter (ADC) with up to four channels, enhancing its capability to interact with analog signals.
  • Communication: For communication purposes, it supports various serial communication protocols including I2C, SPI, and UART, allowing for easy connectivity with other devices and sensors.
  • Operating Conditions: The PIC16F1503T-I/MG operates within a voltage range of 2.3V to 5.5V, making it suitable for battery-operated and power-sensitive applications. Its temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Packaging: The microcontroller is offered in a 16-pin QFN package, which is ideal for space-constrained applications.

Applications

The PIC16F1503T-I/MG is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices. Its low power consumption and rich set of features make it particularly well-suited for portable and remote applications where power efficiency is critical.

Overall, the PIC16F1503T-I/MG from Microchip Technology is a reliable and cost-effective solution for designers looking to add intelligence and connectivity to their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess