EN
  • EN
  • DE

PIC16CR54C-04/P

Part No PIC16CR54C-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348544-PIC16CR54C-04/P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16CR54C-04/P CAD Model

Description

Product Overview: PIC16CR54C-04/P Microcontroller

The PIC16CR54C-04/P is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer Microchip Technology. This versatile chip is an ideal solution for a wide range of embedded applications, particularly those requiring a reliable and efficient microcontroller in a compact package.

Key Features:

  • Core: The PIC16CR54C-04/P features a powerful PIC architecture with a precision 4 MHz internal oscillator that offers users a robust operational core for their applications.
  • Memory: This microcontroller comes with 512 words of EPROM program memory, allowing for the storage of complex instructions and routines.
  • I/O Pins: It is equipped with 13 I/O pins, providing ample interfacing capabilities with peripheral devices and enabling the creation of versatile systems with multiple input and output options.
  • Timers: An integrated 8-bit timer helps with event timing and pulse width modulation, making it suitable for tasks that require precise timing control.
  • Operating Voltage: The device operates within a range of 4.0 to 5.5 volts, providing flexibility in various power supply scenarios and ensuring compatibility with standard logic levels.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, the PIC16CR54C-04/P is resilient and can function in extreme environmental conditions.
  • Package: The microcontroller is offered in a PDIP (Plastic Dual In-line Package) form factor, which is well-suited for prototyping, educational purposes, and small production runs due to its through-hole mounting design.

Applications:

The PIC16CR54C-04/P is a versatile microcontroller that can be used in a variety of applications, including:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home automation
  • Medical devices
  • Hobbyist and educational projects

With its robust feature set, the PIC16CR54C-04/P from Microchip Technology stands out as a reliable and cost-effective choice for designers and engineers looking to implement a microcontroller into their next project. Its ease of integration, coupled with Microchip's support and resources, ensures a smooth development process from concept to production.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess