EN
  • EN
  • DE

PIC16CF745-04/P

Part No PIC16CF745-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348539-PIC16CF745-04/P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16CF745-04/P CAD Model

Description

Microchip Technology PIC16CF745-04/P Microcontroller

The PIC16CF745-04/P is a highly versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This powerful IC is based on Microchip's famous PIC architecture, which is renowned for its ease of use, reliability, and cost-effectiveness. The PIC16CF745-04/P is particularly suitable for applications that require advanced communication protocols, precise timing, and analog integration in a compact package.

Key Features:

  • CPU: The microcontroller features a precision-engineered RISC architecture with a 14-bit instruction set that enables efficient operation and fast instruction execution, with a typical execution time of 200 ns at 20 MHz.
  • Memory: It comes with 7 KB of flash program memory, allowing for robust application development, and 256 bytes of EEPROM data memory for non-volatile storage of user settings or calibration data.
  • I/O and Peripherals: The device boasts 24 I/O pins, providing ample connectivity for interfacing with sensors, actuators, and other peripherals. Integrated features include a 10-bit Analog-to-Digital Converter (ADC), two PWM modules, and two Capture/Compare/PWM (CCP) modules for enhanced control applications.
  • Communication: It supports various serial communication protocols such as I²C, SPI, and USART, making it ideal for embedded systems that require communication with other microcontrollers, sensors, or peripheral devices.
  • Operating Voltage: The microcontroller operates within a voltage range of 2.0V to 5.5V, allowing for flexibility in both battery-powered and tethered applications.
  • Packaging: The PIC16CF745-04/P is available in a 28-pin PDIP (Plastic Dual In-line Package), making it easy to handle for prototyping and suitable for through-hole PCB mounting.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Whether you're developing industrial control systems, consumer electronics, automotive applications, or Internet of Things (IoT) devices, the PIC16CF745-04/P provides a solid foundation with its mix of analog and digital functionality, robust memory options, and comprehensive communication capabilities. Its adaptability and programmability make it an excellent choice for both complex and straightforward applications.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess