EN
  • EN
  • DE

PIC16C57T-XT/SO199

Part No PIC16C57T-XT/SO199
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348510-PIC16C57T-XT/SO199
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C57T-XT/SO199 CAD Model

Description

Microchip Technology's PIC16C57T-XT/SO: A Robust Microcontroller Solution

The PIC16C57T-XT/SO is a high-performance CMOS 8-bit microcontroller with integrated EEPROM technology from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to deliver the flexibility and efficiency required for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features and Benefits

  • Integrated EEPROM: The PIC16C57T-XT/SO comes with built-in EEPROM memory, allowing for easy data storage without the need for external memory components. This feature is particularly useful for applications that require data logging or calibration data to be retained between power cycles.
  • High-Speed Performance: Operating at a temperature range of -40°C to +85°C, this microcontroller is clocked at a high speed, ensuring swift processing and response times which are crucial for time-sensitive tasks and real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16C57T-XT/SO is suitable for battery-powered and power-conscious applications. Its power management features help to extend battery life and reduce energy costs.
  • Robust I/O Capabilities: With a variety of digital input/output (I/O) pins, this microcontroller can interface with sensors, actuators, and other peripherals, making it a versatile choice for complex embedded systems.
  • Programmability: Users can program the PIC16C57T-XT/SO with a custom code that suits their specific application needs, offering a high degree of flexibility and control over the device's functionality.
  • Compact Form Factor: The device comes in a small-outline package (SO), making it ideal for space-constrained applications. Its compact size does not compromise on its capability to drive powerful applications.

Applications

The versatility of the PIC16C57T-XT/SO makes it an excellent choice for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Smart home devices
  • Medical devices

With its robust set of features and Microchip Technology's reputation for reliability, the PIC16C57T-XT/SO microcontroller is an ideal solution for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess