EN
  • EN
  • DE

5962-8852001DA

Part No 5962-8852001DA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description SN54AC74 DUAL POSITIVE-EDGE-TRIG / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 5962-8852001
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 546702-5962-8852001DA
Ultra Librarian 3D Model Ultra Librarian 5962-8852001DA CAD Model

Description

The 5962-8852001DA is a high-performance, precision operational amplifier from Texas Instruments, designed to meet the stringent requirements of military and aerospace applications. This product is part of Texas Instruments' range of space-grade components, ensuring reliability and functionality in the most demanding environments.

Key Features

  • High Reliability: Manufactured to meet the rigorous standards of the defense and aerospace industries, this operational amplifier is suitable for mission-critical applications where failure is not an option.
  • Wide Operating Temperature Range: The device is capable of operating over a wide temperature range, making it suitable for use in extreme conditions.
  • Low Input Bias Current: The precision design of this op-amp results in a low input bias current, which enhances the accuracy of the amplifier in high-impedance circuits.
  • Low Offset Voltage: The 5962-8852001DA features a low offset voltage, which reduces the error in signal amplification, thereby increasing the precision of the output signal.
  • Durable Packaging: The device comes in a hermetically sealed package, providing protection against harsh environmental factors such as moisture and dust.

Applications

The robust design and precise performance of the 5962-8852001DA make it an ideal choice for a variety of high-reliability applications, including:

  • Avionics and onboard systems
  • Space systems and satellites
  • Navigation and guidance systems
  • Strategic and tactical systems
  • Instrumentation and control systems

Technical Specifications

The technical specifications of 5962-8852001DA include a wide power supply range, low noise figures, and stable operation with capacitive loads. Detailed datasheets and technical documents are available on the Texas Instruments website for engineers and buyers to review before making a purchase decision.

With its combination of precision, reliability, and durability, the 5962-8852001DA from Texas Instruments represents a trusted solution for high-stakes applications where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9058 $61.8116
4+ $25.3587 $101.4348
7+ $24.5662 $171.9634
9+ $23.7737 $213.9633
11+ $22.9813 $252.7943
15+ $20.6039 $309.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess