EN
  • EN
  • DE

PIC16CE623-04/P

Part No PIC16CE623-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 896B OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 896B (512 x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 96 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 061761-PIC16CE623-04/P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PIC16CE623-04/P CAD Model

Description

Overview of the PIC16CE623-04/P Microcontroller

The PIC16CE623-04/P is a versatile 8-bit microcontroller from Microchip Technology, designed to offer a robust and cost-effective solution for a wide range of embedded applications. This particular model is part of the PIC16C family, known for its user-friendly interface and flexible features that cater to both novice and experienced developers alike.

Key Features

  • CPU: The core of the PIC16CE623-04/P operates at a speed of 4 MHz, providing a solid balance between power consumption and processing capability, suitable for moderate-speed applications.
  • Program Memory: With 896 bytes of on-chip EPROM, this microcontroller offers ample space for application code, making it ideal for simple to moderately complex tasks.
  • Data Memory: It includes 36 bytes of RAM and 64 bytes of EEPROM data memory, which is useful for data logging and parameter storage that must survive power cycles.
  • I/O Pins: The device features 12 I/O pins, allowing for flexible interfacing with peripherals and external devices.
  • Timer: It comes with an 8-bit timer, which can be used for event counting or generating time delays.
  • Watchdog Timer: The in-built watchdog timer helps in maintaining reliable operation by resetting the microcontroller in case of software anomalies.
  • In-Circuit Serial Programming™ (ICSP™): The PIC16CE623-04/P supports serial programming, which simplifies the process of downloading application code into the microcontroller without removing it from the circuit.

Applications

The PIC16CE623-04/P is a versatile MCU that can be used in various applications such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Home Appliances
  • Hobbyist Projects

Package and Quality

The microcontroller comes in a PDIP (Plastic Dual In-line Package), which is well-suited for prototyping and small scale production. The PIC16CE623-04/P is designed to meet the rigorous quality standards set by Microchip Technology, ensuring reliability and performance for critical applications.

With its combination of features and ease of use, the PIC16CE623-04/P from Microchip Technology stands out as a solid choice for designers looking to create efficient and cost-effective embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.1564 $74.3128
4+ $30.4874 $121.9496
6+ $29.5345 $177.2070
9+ $28.5816 $257.2344
11+ $27.6288 $303.9168
14+ $24.7713 $346.7982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess