EN
  • EN
  • DE

PIC16C74B-04I/PQ

Part No PIC16C74B-04I/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® 16C
Package Tray
Number of I/O 33
Family Name PIC16C74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848398-PIC16C74B-04I/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C74B-04I/PQ CAD Model

Description

Product Overview: PIC16C74B-04I/PQ

The PIC16C74B-04I/PQ is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is part of the PIC16CXX family of microcontrollers which are renowned for their excellent power efficiency and processing speed. This particular model is designed to support a wide range of applications, from automotive industries to consumer electronics, thanks to its versatile feature set and robust design.

Key Features:

  • Core: The PIC16C74B-04I/PQ features a powerful PIC architecture with a 14-bit instruction set that provides a high level of code efficiency. The operating speed is up to 4 MHz, which translates to a processing speed of 1 million instructions per second (MIPS).
  • Memory: It includes 7 KB of on-chip program memory, and 192 bytes of RAM, ensuring ample space for application code and data storage. Additionally, it provides 192 bytes of EEPROM for data that must be retained across power cycles.
  • I/O and Peripherals: This microcontroller boasts 33 I/O pins and a range of integrated peripherals such as an 8-channel, 8-bit Analog-to-Digital Converter (ADC), synchronous serial port (SSP) for SPI and I2C communication, two Capture/Compare/PWM functions, and a Universal Synchronous Asynchronous Receiver Transmitter (USART).
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions.
  • Package: It comes in a 44-pin PQFP (Plastic Quad Flat Pack) package which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.
  • Power Management: The microcontroller includes power-saving features such as a Power-on Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT) to ensure reliable operation.

Applications:

The versatility of the PIC16C74B-04I/PQ makes it ideal for a myriad of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

With its robust set of features and Microchip's reputation for quality, the PIC16C74B-04I/PQ is a reliable choice for designers and engineers looking to integrate a powerful microcontroller into their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess