EN
  • EN
  • DE

AFE4405AYZR

Part No AFE4405AYZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description PROTOTYPE / 2 Channel AFE 24 Bit 30-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog Front End (AFE)
Mfr Texas Instruments
Series -
Package Bulk
Number of Bits 24
Number of Channels 2
Voltage - Supply, Analog 1.8V ~ 3.6V
Voltage - Supply, Digital 1.8V ~ 3.6V
Mounting Type Surface Mount
Package / Case 30-XFBGA, DSBGA
Supplier Device Package 30-DSBGA
Standard Package 1 pcs
Win Source Part Number 1381372-AFE4405AYZR
Ultra Librarian 3D Model Ultra Librarian AFE4405AYZR CAD Model

Description

Introducing the AFE4405AYZR by Texas Instruments

The AFE4405AYZR is a state-of-the-art integrated analog front-end (AFE) specifically designed by Texas Instruments (TI) for optical heart-rate monitoring and biosensing in wearable devices. This sophisticated component is optimized for efficient, high-performance monitoring in a variety of health-related applications.

At the heart of the AFE4405AYZR lies its ability to deliver precise measurements, thanks to its integrated photodetector and three LED drivers. These features are crucial for consistent and accurate photoplethysmography (PPG) signal acquisition, which is the foundation of optical heart-rate tracking and other vital sign measurements.

The device is engineered to be power-efficient, making it ideal for battery-powered equipment. Its low-power consumption extends the battery life of wearable devices, ensuring that users can track their health metrics over extended periods without frequent recharging. Moreover, the AFE4405AYZR supports a range of LED wavelengths, thereby providing flexibility in the design of multi-wavelength health monitoring solutions.

The AFE4405AYZR's compact form factor is a boon for designers looking to create sleek, comfortable wearables. Its small size does not compromise on functionality, as it includes a programmable sample rate and LED current for customizable performance to meet various application requirements.

Integrating the AFE4405AYZR into a product is made easier with the support of TI's development tools and software. Developers can take advantage of the extensive documentation, reference designs, and customer support offered by Texas Instruments to reduce the time-to-market for their innovative health-monitoring devices.

Whether it's for fitness trackers, smartwatches, or specialized medical wearables, the AFE4405AYZR is an excellent choice for any developer aiming to incorporate reliable and accurate biosensing capabilities into their products. Its combination of performance, power efficiency, and design flexibility makes the AFE4405AYZR a pivotal component in the advancement of health technology.

You May Also Be Interested in

Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866
Texas Instruments
IC AFE 3 CHAN 16BIT 48TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC AFE 1 CHAN 16BIT 28QFN
Need more? Email Us
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Analog Devices Inc.
INTEGRATED CIRCUIT / Channel AFE Bit
Need more? Email Us
Analog Devices Inc.
IC 12BIT MODEM MXFE 48-LQFP TR
Lowest to $13.7838
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,874 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess