EN
  • EN
  • DE

MAX9988ETP+T

Part No MAX9988ETP+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC BUFFER/SPLITTER LO 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose LO Buffers/Splitters
Frequency 1.5GHz to 2.2GHz
RF Type UMTS, DCS, PCS
Secondary Attributes 40dB Reverse Isolation
Case / Package 20-TQFN-EP (5x5)
Win Source Part Number 118018-MAX9988ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX9988ETP+T CAD Model

Description

Maxim Integrated's MAX9988ETP+T Dual, High-Linearity Mixer

The MAX9988ETP+T from Maxim Integrated is a state-of-the-art dual, high-linearity downconversion mixer designed to deliver exceptional performance in RF applications. This product is part of Maxim's extensive range of RF integrated circuits, renowned for their quality and reliability. The MAX9988ETP+T is tailored for demanding environments where high linearity, low noise figure, and excellent LO-RF and LO-IF isolation are crucial.

This versatile mixer operates within the frequency range of 1700MHz to 2200MHz, making it an ideal choice for a variety of wireless communication systems including GSM, WCDMA, LTE, and other 3G/4G networks. The MAX9988ETP+T is also well-suited for applications in point-to-point radio, satellite communications, and other high-frequency signal chains.

Key features of the MAX9988ETP+T include its exceptional 9.8dB noise figure and high third-order intercept point (IP3) of 26dBm at 1900MHz, which ensures a clean and undistorted signal. The device also boasts a conversion gain of 7.9dB, which contributes to its overall efficiency and performance. The integrated LO switch, LO buffer, and IF amplifiers further simplify the design and reduce the number of external components required, saving both space and cost.

The MAX9988ETP+T comes in a compact, 20-pin thin QFN package with exposed paddle (EP), measuring just 5mm x 5mm, which is conducive to space-constrained applications. The device operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions.

Maxim Integrated's commitment to quality is evident in the MAX9988ETP+T's design, which is built to meet the rigorous demands of the RF industry. Whether you're developing infrastructure for mobile networks or working on high-performance RF systems, the MAX9988ETP+T is an excellent choice for your mixer needs, offering a blend of high-linearity, low noise, and integration that is hard to match.

You May Also Be Interested in

MACOM Technology Solutions
PHASE DETECTOR,EPOXY ENCAP.,CS12
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess