EN
  • EN
  • DE

PIC16C74A-10/PQ

Part No PIC16C74A-10/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP / PIC series Microcontroller IC 8-Bit 10MHz 7KB (4K x 14) OTP 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Supply Voltage - Operating 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16C74
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C74A-10/PQ-NDR
Standard Package 96
Win Source Part Number 1084928-PIC16C74A-10/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-10/PQ CAD Model

Description

Microchip Technology's PIC16C74A-10/PQ Microcontroller

The PIC16C74A-10/PQ is a powerful 8-bit microcontroller from Microchip Technology, designed to offer a robust and flexible solution for a wide range of embedded applications. This high-performance CMOS fully-static microcontroller integrates 7 KB of program memory and 192 bytes of RAM, making it suitable for applications that require efficient data manipulation and storage.

With a clock speed of 10 MHz, the PIC16C74A-10/PQ provides a quick response time and supports throughput of 5 million instructions per second (MIPS), ensuring that your applications run smoothly and effectively. The device operates within a voltage range of 4.0V to 5.5V, which is typical for many electronic devices, providing a stable platform for embedded design.

This microcontroller comes in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is ideal for space-constrained applications while still offering ample I/O options. It boasts 33 I/O pins, giving designers the flexibility to connect a variety of peripherals and components. Additionally, the PIC16C74A-10/PQ features a rich set of peripherals, including:

  • Three flexible 16-bit timers
  • Two capture/compare/PWM modules
  • A synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) modes
  • 8-channel 8-bit Analog-to-Digital converter
  • Parallel slave port

The device also supports power-saving features such as a power-on reset (POR), a power-up timer (PWRT), and an oscillator start-up timer (OST) which help in managing power consumption effectively for battery-powered applications.

For ease of programming and debugging, the PIC16C74A-10/PQ is equipped with an in-circuit debugging provision that allows developers to run, monitor, and debug their code on the actual hardware. It also supports a wide range of software tools including MPLAB IDE and a variety of third-party compilers and assemblers.

In summary, the PIC16C74A-10/PQ from Microchip Technology is a versatile and powerful microcontroller that is perfect for designers looking to create sophisticated and reliable embedded systems. Its combination of speed, memory, and peripheral integration makes it an excellent choice for a multitude of applications in areas such as industrial automation, consumer electronics, automotive systems, and more.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess