EN
  • EN
  • DE

PIC16C74A-04I/L

Part No PIC16C74A-04I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44PLCC / PIC PIC® 16C Microcontroller IC 8-Bit 4MHz 7KB (4K x 14) OTP 44-PLCC (16.59x16.59)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.59x16.59)
Base Product Number PIC16C74
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C74A-04I/L-NDR,PIC16C74A-04I/LR-ND,PIC16C74A-04I/LR
Standard Package 27
Win Source Part Number 1322148-PIC16C74A-04I/L
Ultra Librarian 3D Model Ultra Librarian PIC16C74A-04I/L CAD Model

Description

Microchip Technology's PIC16C74A-04I/L Microcontroller

The PIC16C74A-04I/L is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. It is packed with a variety of features that make it ideal for applications ranging from automotive industries to consumer electronics, telecommunication systems, and industrial equipment. This microcontroller is designed to provide a seamless and efficient operation at a clock speed of 4 MHz, offering a perfect balance between power consumption and processing capability.

Key Features:

  • Core: The device is built around Microchip's famous PIC architecture with a 14-bit instruction set that provides a smooth and efficient operation.
  • Memory: It includes 4K x 14 words of FLASH program memory, which is highly reliable and allows for easy reprogramming and code updates. Additionally, it features 192 bytes of RAM and 68 bytes of EEPROM data memory.
  • I/O Ports: The PIC16C74A-04I/L comes with 33 dedicated input/output pins that support versatile interfacing options with peripheral devices.
  • Timers: It is equipped with three flexible timers/counters, enhancing its capability to manage time-related control tasks without extra external components.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows the microcontroller to handle analog inputs, which is essential for sensor interfacing and analog signal processing.
  • Serial Communication: The device supports both synchronous and asynchronous serial communication through USART, facilitating easy data exchange with other microcontrollers and peripheral devices.
  • Power Management: Its power-saving features include a Power-on Reset (POR), a Device Reset Timer (DRT), and selectable sleep and idle modes to minimize power consumption during inactive periods.
  • Temperature Range: This microcontroller operates over an industrial temperature range, making it robust and reliable for various environmental conditions.
  • Package: The PIC16C74A-04I/L is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint for space-constrained applications.

With its rich set of peripherals, the PIC16C74A-04I/L from Microchip Technology is a versatile microcontroller choice for designers who require a robust, low-power, and cost-effective solution for a wide array of applications. Its programmability, coupled with extensive documentation and support from Microchip, makes it an accessible and practical option for both advanced users and those just starting with microcontroller-based designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2866 $82.5732
4+ $33.8762 $135.5048
6+ $32.8170 $196.9020
8+ $31.7590 $254.0720
10+ $30.6999 $306.9990
13+ $27.5248 $357.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess