EN
  • EN
  • DE

PIC16C73A/JW

Part No PIC16C73A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB EPROM/UV 28CDIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) EPROM, UV 28-CerDip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Product Status Obsolete
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 7KB (4K x 14)
Program Memory Type EPROM, UV
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 28-CDIP (0.300", 7.62mm) Window
Supplier Device Package 28-CerDip
Base Product Number PIC16C73
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 15
Win Source Part Number 1316792-PIC16C73A/JW
Ultra Librarian 3D Model Ultra Librarian PIC16C73A/JW CAD Model

Description

Microchip Technology's PIC16C73A/JW Microcontroller

The PIC16C73A/JW is a powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of Microchip's extensive PIC16Cxx family, which is renowned for its robustness, versatility, and efficiency in processing and controlling operations.

At the heart of the PIC16C73A/JW is a high-performance RISC CPU with a 35 single-word instruction set that promotes a high level of instruction throughput, resulting in faster execution of tasks. The device operates at a speed of up to 20 MHz, providing a speedy response and processing capability which is essential for real-time applications.

This microcontroller comes with 7 KB of on-board EPROM, which provides ample space for application code storage, ensuring that developers have enough room to implement complex programs. Additionally, it boasts 192 bytes of RAM, which is used for temporary data storage and manipulation during operation.

The PIC16C73A/JW features a rich set of peripherals, including:

  • Three independent timer/counters which can be utilized for precise time measurements, event counting, or interval timing.
  • A versatile synchronous serial port (SSP) which supports SPI and I2C modes, allowing easy communication with other microcontrollers, sensors, and peripherals.
  • Two capture/compare/PWM modules that enable the MCU to perform advanced control techniques, such as motor control and dimming for lighting applications.
  • 22 I/O pins that provide the flexibility to connect to a variety of external devices and are capable of sinking or sourcing current.

The device is also equipped with an analog-to-digital converter (ADC) with 5 channels, enabling the microcontroller to interface with analog sensors and transducers, thus broadening the scope of possible applications.

Encased in a windowed ceramic package, the PIC16C73A/JW is designed for development and prototyping purposes, allowing for easy erasure and reprogramming of the EPROM using ultraviolet light. This feature is particularly useful for iterative development and testing processes.

Microchip Technology's PIC16C73A/JW is a versatile and reliable choice for designers looking to implement a robust microcontroller with a comprehensive feature set in their embedded systems. Its combination of speed, memory, and rich peripheral integration makes it suitable for a wide range of applications, from industrial control systems to consumer electronics.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess