EN
  • EN
  • DE

PIC16C72-04I/SS

Part No PIC16C72-04I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 28SSOP / PIC series Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Supply Voltage - Operating 4V ~ 6V
Data Converters A/D 5x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number PIC16C72
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC16C72-04I/SS-NDR
Standard Package 47
Win Source Part Number 1084929-PIC16C72-04I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16C72-04I/SS CAD Model

Description

Product Overview: PIC16C72-04I/SS from Microchip Technology

The PIC16C72-04I/SS is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC16C family, which is renowned for its versatility and adaptability across a wide range of applications. It comes in a compact SSOP (Shrink Small Outline Package) form factor, ideal for space-constrained applications.

Key Features

  • CPU: The device features a powerful PIC architecture with a maximum CPU speed of 4 MHz, making it suitable for a variety of timing-sensitive tasks.
  • Program Memory: It comes with 3.5KB of on-board program memory, providing ample space for application code.
  • EEPROM: 128 bytes of data EEPROM are available, offering reliable storage for critical data that must be preserved during power cycles.
  • I/O Ports: The microcontroller boasts 22 I/O pins, giving developers the flexibility to connect a wide array of peripherals and components.
  • Timers: It includes two built-in timers, which are essential for managing time-related tasks without burdening the CPU.
  • Communication Peripherals: Integrated USART and SPI modules facilitate serial communication, enabling the microcontroller to interface with other devices and networks.

Applications

The PIC16C72-04I/SS is designed to meet the requirements of a diverse set of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices

Quality and Reliability

Microchip Technology ensures that its products are of the highest quality and reliability. The PIC16C72-04I/SS operates within a temperature range of -40°C to +85°C, making it suitable for harsh environments. Additionally, it is designed to meet stringent industry standards, ensuring long-term performance and stability in embedded systems.

Support and Resources

Developers can take advantage of Microchip's extensive support network, including development tools, software libraries, and application notes, to accelerate the design and development process. The PIC16C72-04I/SS is supported by Microchip's MPLAB development environment, which provides a comprehensive suite of tools for programming and debugging.

With its robust feature set and Microchip's commitment to quality, the PIC16C72-04I/SS is an excellent choice for designers seeking a reliable and flexible microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6850 $51.5900
34+ $3.0236 $102.8024
52+ $2.9292 $152.3184
71+ $2.8347 $201.2637
92+ $2.7402 $252.0984
123+ $2.4567 $302.1741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess