EN
  • EN
  • DE

ADS8365IPAGG4

Part No ADS8365IPAGG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64TQFP / 16 Bit Analog to Digital Converter 6 Input 6 SAR 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series -
Package Tray
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 6
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 6
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address, Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Mounting Type Surface Mount
Base Product Number ADS8365
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1381360-ADS8365IPAGG4
Ultra Librarian 3D Model Ultra Librarian ADS8365IPAGG4 CAD Model

Description

Product Overview: Texas Instruments ADS8365IPAGG4

The ADS8365IPAGG4 is a precision, high-speed, simultaneous-sampling, analog-to-digital converter (ADC) designed by Texas Instruments (TI). This ADC is ideal for a wide range of applications, including data acquisition systems, industrial automation, medical equipment, and instrumentation where accurate and rapid signal conversion is required.

Featuring a 16-bit resolution, the ADS8365IPAGG4 provides excellent accuracy and minimizes quantization error, making it suitable for processing complex signals with fine detail. It operates at a 250 kSPS sampling rate per channel, which allows for real-time data acquisition and processing in systems that require fast throughput.

The device includes six fully differential or twelve single-ended input channels, offering flexibility in connecting to various sensor types. This multiplexed input capability makes it suitable for monitoring multiple signals within a system, reducing the need for additional ADCs and simplifying circuit design.

With an input voltage range of ±VREF, the ADS8365IPAGG4 provides a wide dynamic range, which is essential for applications that encounter large signal variations. The device operates with a 2.7V to 5.5V power supply, accommodating a variety of power environments and ensuring compatibility with both 3.3V and 5V systems.

The ADS8365IPAGG4 incorporates a parallel interface for data output, which facilitates easy integration with microcontrollers, DSPs, and FPGAs. The parallel interface allows for high-speed data transfer, which is critical in systems where latency is a concern.

Additionally, the device features an internal reference, which simplifies the design by eliminating the need for external precision reference components. However, for applications requiring an external reference, the ADS8365IPAGG4 also provides this option, offering design flexibility.

Packaged in a 64-TQFP (Thin Quad Flat Pack), the ADS8365IPAGG4 is designed for space-constrained applications, providing a compact solution without sacrificing performance. Moreover, with an industrial temperature range of -40°C to +85°C, it is robust enough to operate in harsh environments.

In summary, the ADS8365IPAGG4 from Texas Instruments is a versatile, high-speed ADC that delivers precise and rapid analog-to-digital conversion, suitable for a multitude of applications requiring high-resolution and simultaneous sampling capabilities.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.1899 $56.3798
4+ $26.4058 $105.6232
6+ $25.5137 $153.0822
9+ $23.7295 $213.5655
11+ $22.8374 $251.2114
14+ $21.9454 $307.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,766 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess