EN
  • EN
  • DE

PIC16CE625-04/P

Part No PIC16CE625-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 3 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 1088355-PIC16CE625-04/P
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless
Ultra Librarian 3D Model Ultra Librarian PIC16CE625-04/P CAD Model

Description

Microchip Technology's PIC16CE625-04/P

The PIC16CE625-04/P is a high-performance, fully-static, 8-bit CMOS microcontroller from Microchip Technology. This powerful device is packed with a variety of features, making it an ideal choice for a wide range of applications, including but not limited to, automotive, industrial control systems, and consumer electronics.

Key Features:

  • EEPROM Memory: The PIC16CE625-04/P comes with an onboard electrically erasable programmable read-only memory (EEPROM), providing reliable storage for critical data that must be preserved during power cycles.
  • High-Speed Performance: Operating at a frequency of 4 MHz, this microcontroller offers swift processing capabilities, ensuring efficient handling of tasks and operations.
  • Low Power Consumption: Designed with power efficiency in mind, the PIC16CE625-04/P is suitable for battery-operated and power-sensitive applications due to its low power consumption.
  • Wide Operating Voltage Range: It supports a voltage range that allows for flexible integration into various system designs without the need for additional voltage regulation components.
  • Programmable Timer: The integrated timer enhances the microcontroller's capability to manage time-dependent tasks without external components, simplifying design and reducing costs.
  • Serial Programming: The device supports serial programming, enabling easy and efficient programming and reprogramming of the microcontroller during development and in the field.

Package and Quality:

The PIC16CE625-04/P is available in a PDIP (Plastic Dual In-line Package), which is widely used and recognized for its ease of handling and soldering onto printed circuit boards. Microchip Technology ensures high standards of quality and reliability for their products, making the PIC16CE625-04/P a dependable choice for your microcontroller needs.

Applications:

This versatile microcontroller can be used to control various electronic devices and systems. Its robust feature set allows it to be the brain of embedded systems, such as home appliances, automotive subsystems, security systems, and small-scale automation projects.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3570 $51.4990
17+ $6.0366 $102.6222
26+ $5.8479 $152.0454
36+ $5.6593 $203.7348
46+ $5.4706 $251.6476
62+ $4.9047 $304.0914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess