EN
  • EN
  • DE

PIC16C717-I/SS

Part No PIC16C717-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 15
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 256 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 042154-PIC16C717-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C717-I/SS CAD Model

Description

Microchip Technology's PIC16C717-I/SS Microcontroller

The PIC16C717-I/SS is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer, Microchip Technology. This MCU is part of the robust PIC family, known for their exceptional performance in a wide range of electronic applications. The PIC16C717-I/SS is designed to deliver efficient operation and a host of integrated features that make it an ideal choice for embedded control systems.

At the heart of the PIC16C717-I/SS is an 8-bit CMOS microcontroller with an architecture that provides a perfect blend of power and flexibility. This MCU operates at a wide voltage range, typically from 2.5V to 5.5V, which allows for its use in low-power as well as standard applications. The device is available in a 28-pin SSOP (Shrink Small Outline Package) form factor, which is suitable for space-constrained designs while still offering ample I/O options for interfacing with other components.

One of the distinctive features of the PIC16C717-I/SS is its built-in analog-to-digital converter (ADC) with up to 8 channels and 8-bit resolution. This feature enables the MCU to easily interface with analog sensors and convert their readings into digital values for processing. Additionally, it comes with a PWM (Pulse Width Modulation) module, which is essential for controlling motors, dimming LEDs, or managing power supplies.

The device boasts 3.5KB of on-board program memory and 128 bytes of RAM, offering sufficient space for complex programs and data handling. Moreover, its EEPROM memory ensures that data can be retained even when power is removed, making it suitable for applications that require non-volatile memory.

For communication purposes, the PIC16C717-I/SS supports serial programming and has a USART (Universal Synchronous Asynchronous Receiver Transmitter) for serial communication, making it easy to integrate into systems that require data exchange with peripherals or other microcontrollers.

Developers will appreciate the comprehensive development support provided by Microchip, including software tools, development boards, and extensive documentation. Whether you're designing consumer electronics, automotive systems, or industrial controls, the PIC16C717-I/SS offers a reliable and cost-effective solution that can meet the demands of your application.

With its robust set of features and Microchip's commitment to quality, the PIC16C717-I/SS stands out as a microcontroller that can drive innovation and efficiency in your next project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess