EN
  • EN
  • DE

TPS3307-18DGN

Part No TPS3307-18DGN
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TRIPLE PROCESSOR SUPERVISORS | IC 3.3/1.8V/ADJ TPL MONIT 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 1.68V, 2.93V, Adj
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS3307-18
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272345-TPS3307-18DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TPS3307-18DGN CAD Model

Description

Product Overview: TPS3307-18DGN from Texas Instruments

The TPS3307-18DGN is a state-of-the-art supervisory circuit designed and manufactured by Texas Instruments, a global semiconductor company that specializes in developing integrated circuits and embedded processors. This product is part of Texas Instruments' extensive range of power management solutions, specifically tailored for monitoring voltage levels and system health in microprocessors, microcontrollers, and other digital systems.

Encased in an 8-pin MSOP (Mini Small Outline Package), the TPS3307-18DGN is compact and suitable for space-constrained applications. It is designed to provide triple voltage supervision, making it ideal for systems that require monitoring of multiple supply voltages simultaneously. Each of the three supervisors has a fixed-sense threshold voltage, with the -18DGN variant specifically designed to monitor a 1.8V power supply.

Key Features

  • Triple Voltage Monitoring: Ensures that three separate supply voltages are within their specified ranges, improving system reliability and safety.
  • Low Supply Current: With a typical supply current of only 40 µA, the device has minimal impact on the overall power consumption of the system.
  • Programmable Time Delay: Offers an adjustable time delay for the reset signal, providing flexibility to cater to different system requirements.
  • Manual Reset Input: Allows for an external signal to initiate a system reset, giving additional control to the user.
  • Temperature Range: Operates over a wide temperature range from -40°C to +85°C, suitable for industrial environments.

Applications

The TPS3307-18DGN is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Embedded processors and microcontrollers
  • Networking equipment
  • Portable and battery-powered electronics

With its robust design and precision voltage monitoring, the TPS3307-18DGN from Texas Instruments is a reliable solution for system designers looking to enhance the operational stability of their digital systems. Its small footprint and low power consumption make it an excellent choice for power-sensitive applications.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3042 $52.1680
85+ $1.2217 $103.8445
130+ $1.1804 $153.4520
185+ $1.0979 $203.1115
240+ $1.0566 $253.5840
300+ $1.0153 $304.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,523 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess