EN
  • EN
  • DE

JANTXV1N2992B

Part No JANTXV1N2992B
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description ZENER DIODE / Zener Diode 39 V 10 W ±5% Stud Mount DO-213AA (DO-4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/124
Package Bulk
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-213AA (DO-4)
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 1
Win Source Part Number 1012057-JANTXV1N2992B
Ultra Librarian 3D Model Ultra Librarian JANTXV1N2992B CAD Model

Description

Product Overview: JANTXV1N2992B

The JANTXV1N2992B is a high-reliability Zener voltage regulator diode, meticulously designed and manufactured by Microchip Technology. With its robust construction and precise voltage control, this component is engineered to meet the stringent requirements of the aerospace and defense industries.

Key Features

  • Voltage Regulation: The device offers a Zener voltage range of 5.6V, providing stable voltage regulation for critical applications.
  • Power Dissipation: With a power dissipation capability of 1.5W, the JANTXV1N2992B can withstand significant power levels while maintaining its voltage regulation properties.
  • High Reliability: This diode is designed to meet the stringent requirements of the MIL-PRF-19500/406 specification, ensuring top-tier performance and durability.
  • Temperature Range: The device operates effectively across a wide temperature range, making it suitable for various challenging environments.
  • Package: Offered in a DO-41 axial-lead package, it is easy to integrate into a variety of circuit designs.

Applications

The JANTXV1N2992B is ideal for high-reliability applications where consistent voltage regulation is critical. Its typical applications include:

  • Power supply circuits
  • Voltage reference points
  • Protection circuits
  • Aerospace and defense electronics
  • High-reliability industrial applications

Quality and Standards

Microchip Technology is committed to delivering products that not only meet but exceed the highest standards of quality and reliability. The JANTXV1N2992B is no exception, as it is part of the JAN (Joint Army/Navy) series, which indicates that it has passed rigorous testing and quality control measures. The "V" level designation further signifies that it has undergone additional testing for voltage and temperature, ensuring its performance in the most demanding conditions.

Conclusion

In summary, the JANTXV1N2992B from Microchip Technology is a superior choice for systems requiring consistent voltage regulation and high reliability. Its design and testing adhere to the highest standards, making it an essential component for mission-critical applications in aerospace, defense, and high-reliability industrial sectors.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess