EN
  • EN
  • DE

PIC16C71-04/P

Part No PIC16C71-04/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 36 x 8
Supply Voltage - Operating 4 V to 6 V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-PDIP
Win Source Part Number 089335-PIC16C71-04/P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C71-04/P CAD Model

Description

Microchip Technology PIC16C71-04/P Microcontroller

The PIC16C71-04/P is a high-performance, CMOS fully-static, 8-bit microcontroller fabricated by Microchip Technology, a leader in microcontroller and analog semiconductors. This microcontroller is packed with Microchip's PIC architecture, which delivers a rich feature set and is ideal for a wide range of applications in various fields such as automotive, industrial control systems, consumer electronics, and more.

This particular model of the PIC microcontroller series operates at a frequency of 4 MHz, providing a solid balance between processing speed and power consumption. The PIC16C71-04/P is housed in a PDIP (Plastic Dual In-line Package) with 18 pins, making it suitable for through-hole mounting techniques, which are favorable for prototyping and educational purposes.

The device is equipped with 1 KB of program memory and 36 bytes of RAM, which, while modest, is sufficient for simple control tasks and small-scale applications. Additionally, it features an EEPROM memory size of 64 bytes, which can be used to store non-volatile data that must be preserved between resets or power cycles.

One of the standout features of the PIC16C71-04/P is its integrated analog-to-digital converter (ADC) with four channels, allowing for direct interfacing with analog sensors and transducers. This makes it particularly useful for applications requiring environmental monitoring, data acquisition, or process control.

The microcontroller also provides a variety of other peripherals, including:

  • 13 I/O pins for flexible connection to other components or interfaces
  • A watchdog timer to ensure system reliability and prevent malfunction
  • TMR0: an 8-bit timer/counter with an 8-bit programmable prescaler

With its low power consumption, broad range of features, and ease of integration, the PIC16C71-04/P from Microchip Technology is an excellent choice for designers who require a dependable and flexible microcontroller for their embedded systems. Whether you're developing a simple hobby project or a sophisticated industrial control system, the PIC16C71-04/P provides a cost-effective and practical solution.

For detailed technical specifications, application notes, and programming information, users are encouraged to consult the datasheet and support documentation available on the Microchip Technology website.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4295 $62.1475
10+ $10.1986 $101.9860
16+ $9.8799 $158.0784
21+ $9.5612 $200.7852
28+ $9.2425 $258.7900
37+ $8.2863 $306.5931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess