EN
  • EN
  • DE

PIC16C65A-20/PQ

Part No PIC16C65A-20/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16C
Package Tray
Product Status Active
Programmable Not Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16C65
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655162-PIC16C65A-20/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-20/PQ CAD Model

Description

The PIC16C65A-20/PQ is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its reliability and versatility in various electronic applications. This particular model is part of the PIC16C family, which is well-known for its user-friendly interface and robust instruction set tailored for efficient control tasks.

Key Features:

  • Core: The PIC16C65A-20/PQ features a powerful 8-bit CMOS microcontroller core, providing a perfect balance between power consumption and processing capability.
  • Speed: It operates at a maximum speed of 20 MHz, which allows for swift execution of instructions and real-time responsiveness in time-critical applications.
  • Program Memory: Equipped with 7KB of on-board EPROM, it offers ample space for application code, making it suitable for complex programs without the need for external memory components.
  • EEPROM Data Memory: The device includes 192 bytes of EEPROM data memory for non-volatile storage, ideal for storing configuration parameters and user data.
  • I/O Ports: It boasts 33 I/O pins, providing a wide array of connectivity options for peripheral devices and enabling the MCU to handle multiple tasks simultaneously.
  • Timers: The inclusion of two 16-bit timers and one 8-bit timer enhances its capability to manage time-dependent operations without additional components.
  • Serial Communication: The MCU supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy data exchange with other devices.
  • Package: The PIC16C65A-20/PQ is available in a 44-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and ensures a compact footprint on printed circuit boards (PCBs).

Applications:

The versatile nature of the PIC16C65A-20/PQ makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive applications
  • Consumer electronics
  • Robotics
  • Home automation systems
  • Medical devices

With its robust set of features and Microchip's commitment to quality, the PIC16C65A-20/PQ is a reliable choice for designers and engineers looking to develop sophisticated and efficient electronic systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8126 $52.8756
14+ $7.2308 $101.2312
22+ $7.0049 $154.1078
30+ $6.7789 $203.3670
39+ $6.5529 $255.5631
52+ $5.8751 $305.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess