EN
  • EN
  • DE

RJ1S-CL-D24

Part No RJ1S-CL-D24
Manufacturer IDEC
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 12A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Power Relays, Over 2 Amps
Mfr IDEC
Series RJ
Package Bulk
Product Status Active
Mounting Type Socketable
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 250VAC - Nom
Coil Current 25.7 mA
Coil Type Non Latching
Features Lighted Indicator
Termination Style Plug In, Quick Connect - 0.187" (4.7mm)
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 15 ms
Release Time 10 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 1.08 kOhms
Base Product Number RJ1S
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0075
California Prop 65 Warning Information
Win Source Part Number 848066-RJ1S-CL-D24
Ultra Librarian 3D Model Ultra Librarian RJ1S-CL-D24 CAD Model

Description

The 848066-RJ1S-CL-D24 is a power relay component from IDEC that is designed to handle currents over 2 Amps.

  • Series: RJ
  • Termination Style: Plug-In, Quick Connect 0.187" (4.7mm)
  • Feature: Lighted Indicator
  • Package: Bulk
  • Contact Form: SPDT
  • Contact Material: Silver Nickel
  • Coil Voltage: 24VDC
  • Coil Resistance: 1.08 kOhms
  • Contact Rating (Current): 12A
  • Switching Voltage: 250VAC
  • Operating Temperature: -40°C to 70°C
  • Product Status: Active
  • California Prop 65 Warning: Yes

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 110V
Need more? Email Us
Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
Schneider Electric
POWER RELAY, TYPE C, 2 HP, 30A R
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 30A 12V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 6A 48V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess