The 74AHC1G14DCK3 is a high-speed, single-gate inverter device with Schmitt-trigger inputs, engineered by NXP Semiconductors. This product is part of the advanced 74AHC family, known for its low power consumption and high noise immunity. It is ideal for use in a wide range of applications, including wave shaping, signal processing, and logic level conversion.
Key Features
- Logic Type: Inverter with Schmitt-trigger input
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic levels and making it suitable for battery-operated applications.
- High Noise Immunity: Equipped with Schmitt-trigger action at all inputs, which makes the circuit tolerant to slower input rise and fall times.
- Low Power Consumption: Characterized by low power dissipation, the 74AHC1G14DCK3 is optimized for power-sensitive designs.
- High-Speed Operation: Fast propagation delays and high-speed toggling are suitable for high-frequency applications.
- Temperature Range: Operational between -40°C and +125°C, ensuring reliability across a wide range of environmental conditions.
- Package: Comes in a space-saving 5-pin SC-70 package, ideal for compact circuit designs.
Applications
The versatility of the 74AHC1G14DCK3 makes it a perfect choice for an array of electronic applications, including:
- Wave and pulse shapers
- Astable multivibrators
- Logic level translators
- Oscillator circuits
- Signal conditioning
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality and reliability. The 74AHC1G14DCK3 is produced under strict quality control standards and is designed to meet the rigorous demands of the electronics industry. With its durable construction and proven performance, this product is a reliable choice for designers and engineers seeking a robust logic solution.