EN
  • EN
  • DE

PIC16C64A-10/P

Part No PIC16C64A-10/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 33
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Data RAM Size 128 x 8
Supply Voltage - Operating 4 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 004360-PIC16C64A-10/P
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Ultra Librarian 3D Model Ultra Librarian PIC16C64A-10/P CAD Model

Description

Microchip Technology PIC16C64A-10/P Microcontroller

The Microchip Technology PIC16C64A-10/P is a high-performance, CMOS fully-static, 8-bit microcontroller packed with a variety of features that cater to a wide range of applications from industrial control systems to consumer electronics. This microcontroller is built on Microchip's legendary PIC architecture, which provides the flexibility and power for designers to create innovative and robust embedded systems.

Key Features

  • CPU Speed: The PIC16C64A-10/P operates at a maximum CPU speed of 10 MHz, providing a solid balance between power consumption and processing capability.
  • Program Memory: It comes with 7KB of on-board EPROM, allowing for ample space to store application code.
  • Data Memory: The device includes 192 bytes of RAM for data storage, which is essential for temporary data manipulation and stack operations.
  • I/O Ports: It features 22 I/O pins, which can be configured for various input and output functions, giving developers the flexibility to connect a range of peripherals.
  • Timers: The microcontroller is equipped with two timers, providing a reliable solution for time-related tasks such as pulse width modulation, event counting, and time measurement.
  • Serial Communication: It supports serial programming and has the capability for USART communication, which is essential for serial interfaces with other devices.
  • Power Efficiency: The PIC16C64A-10/P is designed for low-power operation, featuring a power-saving sleep mode that significantly reduces power consumption when the device is inactive.
  • Package: The microcontroller is available in a 40-pin PDIP package, which is suitable for through-hole mounting and is easy to handle for prototyping and production.

Applications

The versatile nature of the PIC16C64A-10/P makes it ideal for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial automation and control
  • Smart sensors and instrumentation
  • Home appliances
  • Security systems

Overall, the PIC16C64A-10/P from Microchip Technology is a reliable and cost-effective solution for designers looking to leverage a powerful microcontroller with a rich feature set for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess