EN
  • EN
  • DE

PIC16C58A/JW

Part No PIC16C58A/JW
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348514-PIC16C58A/JW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C58A/JW CAD Model

Description

Microchip Technology's PIC16C58A/JW Microcontroller

The PIC16C58A/JW from Microchip Technology is a versatile and powerful microcontroller that offers a robust set of features for a wide range of applications. Encased in a ceramic Windowed (JW) package, this device is particularly suitable for development purposes, allowing users to erase and reprogram the chip with ease using ultraviolet (UV) light.

This microcontroller is part of the renowned PIC family, known for their reliability and efficiency in both commercial and industrial environments. The PIC16C58A/JW operates with an 8-bit architecture, which provides a balanced compromise between complexity and control, making it ideal for applications that require a straightforward, yet capable processing unit.

Key Features:

  • Program Memory: The PIC16C58A/JW comes with 2KB of on-board EPROM. This non-volatile memory retains its data without power and can be erased with UV light for reprogramming.
  • Operating Speed: It has an impressive DC – 20 MHz oscillator/clock input, ensuring swift processing and response times for time-sensitive tasks.
  • I/O Ports: The device boasts 12 general purpose I/O pins, allowing it to interface with a variety of sensors, actuators, and other peripherals.
  • Instruction Set: It features a 12-bit wide instruction set, which optimizes the program memory space and simplifies the development process.
  • Power-Saving Modes: To enhance power efficiency, the PIC16C58A/JW supports power-saving modes like Sleep mode, which significantly reduces the power consumption when the microcontroller is not in active use.

With its windowed ceramic package, this microcontroller is not only robust but also provides the flexibility for multiple program and erase cycles, making it an excellent choice for prototyping, educational purposes, and small-scale production runs. Whether you're working on simple control systems or complex automation processes, the PIC16C58A/JW is designed to deliver reliable performance and adaptability.

Microchip Technology's commitment to quality ensures that the PIC16C58A/JW microcontroller is a dependable choice for engineers and hobbyists alike looking to create efficient and cost-effective designs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess