EN
  • EN
  • DE

ST10F273M-4Q3

Part No ST10F273M-4Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 144PQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 512KB (512K x 8) FLASH 144-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 36K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10
Standard Package 24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263322-ST10F273M-4Q3
Ultra Librarian 3D Model Ultra Librarian ST10F273M-4Q3 CAD Model

Description

Product Overview: ST10F273M-4Q3

The ST10F273M-4Q3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications that demand robust operation, high-speed processing, and a wide range of integrated features. This product is part of the ST10 family, which is renowned for its superior performance and reliability.

Key Features

  • Core: The ST10F273M-4Q3 is built around a 16-bit CPU with a 5-stage pipeline architecture, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: It comes with a substantial memory capacity, including 832 Kbytes of on-chip Flash memory and 68 Kbytes of on-chip RAM, ensuring ample space for application code and data storage.
  • Clock Speed: The device operates at a maximum frequency of 40 MHz, delivering high-speed performance that is essential for time-sensitive applications.
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the ST10F273M-4Q3 is designed to withstand extreme conditions, making it suitable for harsh environments.
  • Peripherals: A rich set of integrated peripherals includes multiple timers, watchdog timers, a synchronous serial channel, and an asynchronous serial channel, providing versatile interface options.
  • I/O Ports: It features up to 111 General Purpose I/O (GPIO) ports, offering flexibility in connecting with various external devices and sensors.
  • ADC: An integrated 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels allows for precise measurement of analog signals.

Applications

The ST10F273M-4Q3 MCU is ideal for a range of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control
  • Industrial automation and control systems
  • Robotics and motion control
  • Complex real-time systems requiring high-speed data processing

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ST10F273M-4Q3 MCU is no exception, and it is manufactured to operate reliably under demanding conditions, ensuring long-term performance and stability for critical applications.

With its robust feature set, the ST10F273M-4Q3 from STMicroelectronics stands out as a powerful and reliable microcontroller, capable of driving sophisticated applications in the automotive and industrial sectors.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess