EN
  • EN
  • DE

PIC16C54B-04/SO

Part No PIC16C54B-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description ROM-Based 8-Bit CMOS Microcontroller Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348505-PIC16C54B-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C54B-04/SO CAD Model

Description

The PIC16C54B-04/SO is a high-performance, EPROM-based 8-bit CMOS microcontroller from Microchip Technology. It is designed to deliver a perfect blend of power efficiency and functionality for a variety of applications. This microcontroller is a member of Microchip's extensive PIC family, renowned for its ease of use and robust instruction set.

Key Features

  • CPU: The PIC16C54B-04/SO operates at a speed of 4MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 512 words of EPROM program memory, allowing for the storage of complex programs and routines.
  • I/O Pins: The device features 12 I/O pins, offering ample connectivity options for peripherals and external devices.
  • Instruction Set: It utilizes a 12-bit instruction set that enables a wide range of functions and operations, making it highly versatile for various programming needs.
  • Package: The microcontroller is housed in an SO (Small Outline) package, which is ideal for space-constrained applications.

Applications

The PIC16C54B-04/SO is suitable for a diverse array of applications, thanks to its compact size and efficient operation. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial controls
  • Home automation
  • Security systems

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The PIC16C54B-04/SO is built to meet high standards, ensuring stable and reliable performance in your applications. Additionally, Microchip provides extensive support and resources, including datasheets, development tools, and a supportive community forum to assist developers in maximizing the potential of their microcontroller.

Conclusion

Whether you're developing a simple prototype or a complex product, the PIC16C54B-04/SO from Microchip Technology offers the perfect balance of functionality, efficiency, and reliability. Its wide application range and robust feature set make it an excellent choice for designers looking for a cost-effective and flexible microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess