EN
  • EN
  • DE

SI-3302X

Part No SI-3302X
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 321441-SI-3302X
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SI-3302X CAD Model

Description

The SI-3302X is a step-down switching regulator manufactured by Sanken. It's designed to provide a highly efficient and compact power supply solution for various electronic devices. This regulator converts a higher input voltage to a lower, regulated output voltage, making it suitable for applications where a stable and efficient power source is required.

Applications:

  • Power Supplies for Microcontrollers
  • Consumer Electronics (e.g., DVD Players, Set-Top Boxes)
  • Office Automation Equipment (e.g., Printers, Scanners)
  • Industrial Control Systems
  • Battery-Powered Devices

Features:

  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows customization for different application requirements.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation.
  • Compact Package: Enables space-saving designs.
  • Built-in Soft Start Function: Reduces inrush current during startup.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced System Reliability: Overcurrent protection and thermal shutdown prevent damage and ensure stable operation.
  • Simplified Design: Integrated features reduce external component count and streamline the design process.
  • Compact Size: Enables integration into space-constrained applications.
  • Flexible Application: Wide input voltage range and adjustable output voltage make it suitable for various applications.

The SI-3302X step-down switching regulator utilizes a PWM (Pulse Width Modulation) control scheme to achieve high efficiency. It incorporates internal MOSFETs, simplifying the design and reducing external component requirements. The adjustable output voltage allows users to customize the regulator for specific load requirements. Protection features such as overcurrent protection and thermal shutdown ensure reliable operation under various conditions. The compact package makes it suitable for space-constrained applications, and the built-in soft-start function minimizes inrush current during startup.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Lowest to $0.9794

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess