EN
  • EN
  • DE

PIC12LF1840T39AT-I/ST

Part No PIC12LF1840T39AT-I/ST
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC MCU FLASH 8BIT 7KB 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 310MHz, 433MHz, 868MHz, 915MHz
Applications General Purpose
Modulation or Protocol FSK, OOK
Data Rate (Max) 100kbps
Power - Output 10dBm
Current - Transmitting 16.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1088200-PIC12LF1840T39AT-I/ST
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12LF1840T39AT-I/ST CAD Model

Description

Microchip Technology's PIC12LF1840T39AT-I/ST Microcontroller

The PIC12LF1840T39AT-I/ST is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This compact and powerful MCU is part of Microchip's extensive PIC family, renowned for their efficiency and versatility in a wide range of applications.

At the heart of the PIC12LF1840T39AT-I/ST is an 8-bit processor that boasts a maximum CPU speed of 32 MHz, which is achieved through an internal oscillator, eliminating the need for external clock sources and thus simplifying circuit design. It operates at a voltage range of 1.8V to 3.6V, catering to low-power and battery-powered applications.

With 7 KB of flash memory and 256 bytes of EEPROM, this MCU offers ample space for application code and data storage. It also includes 512 bytes of RAM, ensuring smooth operation and data processing. The device's memory architecture is designed to facilitate efficient program execution and easy data management.

The PIC12LF1840T39AT-I/ST features I/O ports that are highly configurable, allowing designers to tailor the MCU to their specific needs. Its peripheral set includes a variety of features such as an integrated eXtreme Low Power (XLP) technology for energy-saving capabilities, a 10-bit Analog-to-Digital Converter (ADC) for precise sensor interfacing, and multiple communication interfaces including I2C, SPI, and USART, which provide excellent connectivity options for embedded systems.

Furthermore, this MCU is equipped with an on-board 16-bit timer, PWM modules, and other essential hardware components that support a wide range of functions, from motor control to complex timing tasks. Security features are also embedded in the design, ensuring the protection of data and intellectual property.

Encased in a TSSOP-14 package, the PIC12LF1840T39AT-I/ST is designed for space-constrained applications. Its temperature range of -40°C to 125°C makes it suitable for harsh environments, ensuring reliable performance across various industrial, automotive, and consumer applications.

Overall, the PIC12LF1840T39AT-I/ST from Microchip Technology is an ideal choice for developers looking for a robust, feature-rich, and energy-efficient microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
RF TX IC ASK/FSK 433MHZ 32VFQFN
Need more? Email Us
Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2575 $51.9225
54+ $1.8523 $100.0242
84+ $1.7944 $150.7296
116+ $1.7366 $201.4456
149+ $1.6787 $250.1263
200+ $1.5050 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,653 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess