EN
  • EN
  • DE

PIC12LF1552-I/SN

Part No PIC12LF1552-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 32MHz
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088194-PIC12LF1552-I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12LF1552-I/SN CAD Model

Description

Microchip Technology's PIC12LF1552-I/SN

The PIC12LF1552-I/SN from Microchip Technology is a high-performance, 8-bit microcontroller packed with a wealth of features in a small package. This versatile MCU is designed to cater to a broad range of applications, from consumer electronics to industrial control systems. Its compact SOIC-8 package makes it an ideal choice for space-constrained applications.

At the heart of the PIC12LF1552-I/SN lies a powerful PIC® microcontroller core, offering 3.5 KB of flash memory for program storage and 128 bytes of RAM for data handling. This microcontroller operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power and battery-powered applications. Its low power consumption does not compromise performance, as it can run at speeds up to 16 MHz.

One of the standout features of this device is its integrated 4-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise sensor interfacing and analog signal processing. Additionally, the microcontroller includes an Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels, and several built-in peripherals such as a 3-bit Digital-to-Analog Converter (DAC), comparators, and a 5-bit Digital Voltage Reference (DVR) to support complex tasks.

The PIC12LF1552-I/SN also offers various communication protocols including I2C, SPI, and UART, enabling easy integration with other devices and systems. It comes with an integrated 32 MHz internal oscillator, which saves external component costs and board space, while its Power-Saving Sleep mode ensures efficient operation by reducing power consumption when the device is idle.

For developers, Microchip provides extensive support through its MPLAB® development environment, complete with software libraries, code examples, and development tools. This ecosystem simplifies the development process and accelerates time-to-market for products incorporating the PIC12LF1552-I/SN microcontroller.

In summary, the PIC12LF1552-I/SN microcontroller is a highly capable, low-power solution that delivers robust performance in a miniature package. Its rich set of features and ease of use make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0787 $53.9350
115+ $0.8851 $101.7865
175+ $0.8575 $150.0625
245+ $0.8298 $203.3010
315+ $0.8022 $252.6930
420+ $0.7192 $302.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess