Product Overview: SN74LV373ANS from Texas Instruments
The SN74LV373ANS is a high-performance octal transparent D-type latch with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the LV family, which signifies 'Low-Voltage' operation, making it suitable for interfacing with 3.3V logic levels while maintaining compatibility with 5V systems. The device is housed in a compact 20-pin SOP (Small Outline Package) that is ideal for space-constrained applications.
Key Features
- Logic Type: Octal Transparent D-type Latches
- Output Type: 3-State, which allows for bus-oriented applications
- Operating Voltage: 2V to 3.6V, making it compatible with low-voltage systems
- Output Drive Capability: ±24mA at 3.3V, ensuring strong signal driving for connected components
- Propagation Delay Time: Fast propagation delay (tpd) of 4.5ns at 3.3V, facilitating quick response times in high-speed circuits
- IC Package Type: SOP (Small Outline Package)
- Pin Count: 20 pins, providing an optimal balance between functionality and size
- Operating Temperature Range: -40°C to 85°C, suitable for industrial applications
Applications
The SN74LV373ANS is versatile and can be used in a wide range of applications. Its ability to interface with both 3.3V and 5V logic levels makes it ideal for use in mixed-voltage systems. Common applications include:
- Memory storage devices
- Data communication equipment
- Computers and computer peripherals
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LV373ANS is no exception, and it has been rigorously tested to meet the high standards expected from TI products. Customers can trust this device to perform reliably in their electronic circuits.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources for the SN74LV373ANS. Detailed datasheets, application notes, and design resources are available on the TI website to facilitate product integration and to help accelerate the design process.