Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 5
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number PIC12F683
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F683-E/P-NDR
Standard Package 60
Win Source Part Number 1322680-PIC12F683-E/P
Ultra Librarian 3D Model Ultra Librarian PIC12F683-E/P CAD Model

Description

Microchip Technology PIC12F683-E/P Microcontroller

The PIC12F683-E/P is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This compact, yet powerful MCU is a member of Microchip's extensive PIC® family, designed to support a wide range of applications across various industries, from consumer electronics to industrial automation systems.

Encased in a DIP-8 (Dual In-line Package) form factor, the PIC12F683-E/P is ideal for space-constrained applications while still offering the robustness and versatility expected of Microchip's products. This microcontroller operates on a wide voltage range, typically from 2.0V to 5.5V, making it suitable for both battery-powered and powered devices.

At the core of the PIC12F683-E/P is a precision-engineered RISC architecture that enables the execution of most instructions in a single clock cycle, resulting in impressive processing speeds and optimized power consumption. With a maximum CPU speed of 20MHz, it can handle complex tasks quickly and efficiently.

Key features of the PIC12F683-E/P include:

  • Flash Program Memory: 3.5KB, which allows for flexible and dynamic programming and is especially useful for applications that require regular firmware updates.
  • RAM: 128 bytes and EEPROM: 256 bytes, providing ample storage for temporary data and device configurations.
  • Six I/O Pins: These versatile pins can be configured for various functionalities, including analog inputs, digital inputs/outputs, and PWM outputs, thus enabling the microcontroller to interface with a wide array of peripherals and sensors.
  • 10-bit Analog-to-Digital Converter (ADC): With up to four channels, it allows the microcontroller to accurately convert analog signals into digital data for processing.
  • Enhanced Capture/Compare/PWM (ECCP) module: This feature provides advanced control for power management and is particularly useful in motor control and LED dimming applications.
  • In-Circuit Serial Programming™ (ICSP™): This capability simplifies the development and debugging process, allowing for firmware updates without removing the microcontroller from its application.

The PIC12F683-E/P is also equipped with an internal oscillator, watchdog timer, and power-on reset functions, which contribute to its reliability and reduce the need for external components. With its comprehensive feature set and Microchip's commitment to quality, the PIC12F683-E/P is an excellent choice for designers looking for a compact, yet powerful microcontroller solution.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF166KPMC-G-JNE2
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention