EN
  • EN
  • DE

PIC12F635-I/P

Part No PIC12F635-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 14 Weeks
Features PIC series Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 8-PDIP
Manufacturer Microchip Technology
Series PIC® 12F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 5
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name PIC12F635
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC12F635IP, PIC12F635-I/P-NDR
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889339-PIC12F635-I/P
Ultra Librarian 3D Model Ultra Librarian PIC12F635-I/P CAD Model

Description

Microchip Technology's PIC12F635-I/P Microcontroller

The PIC12F635-I/P is a high-performance microcontroller unit (MCU) from the reputable manufacturer Microchip Technology. This compact and versatile MCU is part of the PIC12 family and is designed to support a wide range of applications across various industries, including consumer electronics, automotive, industrial control systems, and more. Its small form factor packaged in a PDIP-8 (Plastic Dual In-line Package) makes it an ideal choice for space-constrained applications.

Key Features:

  • Core: The MCU features a powerful 8-bit PIC architecture that provides a perfect balance between performance and power consumption. With its efficient instruction set, developers can optimize their code for speed and size.
  • Memory: It comes with 1.75 KB of flash program memory, allowing sufficient space for small to medium complexity programs. Additionally, it has 64 bytes of data EEPROM for non-volatile data storage and 128 bytes of RAM for efficient data handling during operation.
  • Operating Voltage: The PIC12F635-I/P operates within a voltage range of 2.0V to 5.5V, making it versatile for both low-power and standard applications.
  • I/O Pins: The device offers 6 general-purpose I/O pins, which can be configured for various peripheral functions, providing flexibility in interfacing with other components of a system.
  • Timers: It includes an 8-bit timer and a 16-bit timer, which are essential for timing-related tasks like pulse generation, measurement, and real-time event scheduling.
  • Analog-to-Digital Converter (ADC): The onboard 10-bit ADC allows the MCU to interface with analog sensors and convert their signals into digital values for processing.
  • Oscillator: The MCU supports a precision internal oscillator, which eliminates the need for external clock sources, thus reducing system costs and complexity.
  • Power-Saving Modes: Multiple power-saving modes are available to reduce power consumption during idle periods, which is crucial for battery-operated devices.

Applications:

The versatility of the PIC12F635-I/P MCU makes it suitable for a broad range of applications, including but not limited to:

  • Automotive systems
  • Small home appliances
  • Personal healthcare devices
  • Security systems
  • Utility meters
  • Wearable electronics

With its robust feature set, the PIC12F635-I/P from Microchip Technology is a reliable choice for designers looking to create sophisticated yet cost-effective products with minimal space requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4119 $51.1785
36+ $2.7995 $100.7820
56+ $2.7121 $151.8776
77+ $2.6246 $202.0942
99+ $2.5371 $251.1729
132+ $2.2746 $300.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess