EN
  • EN
  • DE

PIC12F609-E/MD

Part No PIC12F609-E/MD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000971-PIC12F609-E/MD
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series PIC® 12F
Package Tube
Package / Case 8-VDFN Exposed Pad
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 8-DFN (4x4)
Base Product Number PIC12F609
Number of I/O 5
Ultra Librarian 3D Model Ultra Librarian PIC12F609-E/MD CAD Model

Description

Microchip Technology's PIC12F609-E/MD Microcontroller

The PIC12F609-E/MD is a versatile 8-bit microcontroller from the renowned manufacturer Microchip Technology, designed for embedded applications requiring a compact footprint and efficient power management. This microcontroller is part of the PIC12F family, which is well-known for its ease of use, reliability, and cost-effectiveness, making it a popular choice among engineers and hobbyists alike.

At the heart of the PIC12F609-E/MD is a high-performance RISC CPU, which provides the speed and agility to execute instructions with efficiency. The device comes with 1 KB of flash memory, which is ample for small to medium-sized applications, and 64 Bytes of EEPROM, allowing for data storage that is not lost when the power is turned off. Additionally, it boasts 128 Bytes of RAM for temporary data storage during operation.

This microcontroller operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-operated and portable applications. With its low-power consumption features, it is an excellent choice for power-sensitive designs. The PIC12F609-E/MD also includes an internal oscillator, which reduces the need for external components and simplifies the design process.

Other notable features of the PIC12F609-E/MD include:

  • 6 I/O pins that offer flexibility in interfacing with sensors, actuators, and other peripherals.
  • Analog-to-Digital Converter (ADC) with up to 4 channels, enabling the microcontroller to interface with analog sensors and convert their readings to digital values for processing.
  • Integrated watchdog timer, power-on reset, and brown-out reset, which enhance the reliability and stability of the system.
  • Programmable code protection to secure the intellectual property of the application code.

The device is available in an 8-pin DFN package, which is ideal for space-constrained applications. Whether you're designing a simple LED controller, a battery management system, or a small-scale automation project, the PIC12F609-E/MD provides a solid foundation with its mix of performance, power efficiency, and integration.

For developers, Microchip offers comprehensive support including development tools, software libraries, and a global community of users to help accelerate the design process and bring products to market faster.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess