EN
  • EN
  • DE

PIC12F519-I/SN

Part No PIC12F519-I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 1.5KB Flash 2.5V/3.3V/5V Automotive 8-Pin SOIC N Tube / 8-Pin, 8-Bit Flash Microcontroller | IC MCU 8BIT 1.5KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 8MHz
Peripherals POR, WDT
The number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type FLASH
Date RAM Size 41 x 8
Supply Voltage 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number PIC12F519
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 719921-PIC12F519-I/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC12F519
Introduction Date March 29, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC12F519-I/SN CAD Model

Description

Product Overview: PIC12F519-I/SN

The PIC12F519-I/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This compact and versatile MCU is part of Microchip's extensive range of 8-bit microcontrollers that are known for their reliability and ease of use. The PIC12F519-I/SN is designed to cater to a wide array of applications ranging from simple consumer electronics to complex industrial systems.

Key Features:

  • Core: The MCU boasts an 8-bit PIC architecture that provides a perfect balance between performance and power consumption.
  • Memory: It comes with 1.5KB of on-board flash memory for program storage, ensuring sufficient space for most small to medium complexity applications.
  • Speed: The device operates at a maximum frequency of 20MHz, which provides a speedy response for time-sensitive tasks.
  • I/O Pins: It has 6 I/O pins which are highly configurable, allowing for versatile connection options with peripherals and other devices.
  • Operating Voltage: The PIC12F519-I/SN supports an operating voltage range of 2.0V to 5.5V, accommodating various power supply conditions and ensuring energy efficiency in battery-powered applications.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust for challenging environmental conditions.
  • Packaging: The MCU is available in an 8-pin SOIC package, which is ideal for space-constrained applications.
  • Additional Features: It includes an on-board 8-bit timer, watchdog timer, and an analog comparator which enhance its functionality for a multitude of tasks.

Applications:

The PIC12F519-I/SN is well-suited for applications that require a small form factor and low power consumption without sacrificing performance. These applications include, but are not limited to, consumer electronics, automation systems, automotive subsystems, and battery-operated devices. Its robustness also makes it an excellent choice for industrial applications that demand reliable operation under harsh conditions.

Overall, the PIC12F519-I/SN from Microchip Technology is a versatile and reliable microcontroller that offers an excellent performance-to-cost ratio, making it a go-to choice for engineers and designers looking for a cost-effective yet powerful MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7997 $51.9805
155+ $0.6562 $101.7110
240+ $0.6357 $152.5680
330+ $0.6152 $203.0160
425+ $0.5947 $252.7475
565+ $0.5332 $301.2580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess