EN
  • EN
  • DE

PIC12CE519-04/SN

Part No PIC12CE519-04/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.5KB OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 1.5KB (1K x 12)
Program Memory Type OTP
EEPROM Size 16 x 8
Data RAM Size 41 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 045811-PIC12CE519-04/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12CE519-04/SN CAD Model

Description

Microchip Technology PIC12CE519-04/SN Microcontroller

The PIC12CE519-04/SN is a high-performance microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This compact, yet powerful, 8-bit MCU is designed to deliver exceptional versatility and reliability for a wide range of embedded applications. The device comes in a small-outline 8-pin (SOIC) package, making it ideal for space-constrained applications.

Key Features:

  • CPU: The PIC12CE519-04/SN features a precision-engineered RISC architecture that offers a maximum clock speed of 4 MHz, ensuring swift and efficient processing capabilities for your embedded systems.
  • Memory: Equipped with 512 bytes of electrically erasable programmable read-only memory (EEPROM), this microcontroller provides ample space for your application code and data storage, with the added benefit of in-circuit programmability.
  • I/O Ports: It includes 6 general-purpose I/O pins that can be configured to handle a variety of functions and peripherals, enhancing the MCU's adaptability to different tasks.
  • Power Management: The PIC12CE519-04/SN is designed for low-power consumption, featuring a range of power-saving modes. This makes it particularly suitable for battery-operated devices where power efficiency is crucial.
  • Timer: An integrated 8-bit timer helps in managing time-critical operations and events, contributing to the overall efficiency and responsiveness of the system.
  • Watchdog Timer: The onboard watchdog timer improves system reliability by resetting the MCU in the event of software anomalies or malfunctions, helping prevent system crashes.
  • Oscillator: The device supports an external oscillator, providing flexibility in selecting the clock source to match the specific needs of your application.

Applications:

The PIC12CE519-04/SN is particularly suitable for applications that require a balance between performance and footprint, such as:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Medical devices
  • Personal care appliances

With its robust feature set, the PIC12CE519-04/SN from Microchip Technology is an excellent choice for designers looking for a reliable and adaptable microcontroller to power their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess