EN
  • EN
  • DE

PIC12C509-A/SN

Part No PIC12C509-A/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 348488-PIC12C509-A/SN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC12C509-A/SN CAD Model

Description

Microchip Technology PIC12C509-A/SN Microcontroller

The PIC12C509-A/SN is a highly versatile and powerful 8-bit microcontroller from Microchip Technology, designed to deliver performance and efficiency for a wide range of applications. It is part of the renowned PIC family of microcontrollers, which are well-known for their ease of use, reliability, and cost-effectiveness, making them a go-to choice for electronics engineers and hobbyists alike.

This particular model of microcontroller comes in an 8-pin SOIC package, which is ideal for space-constrained applications. It operates on a wide voltage range, typically from 2.5V to 5.5V, providing flexibility in power supply design. The PIC12C509-A/SN features a fully-static, EEPROM-based programmable architecture, allowing for easy reprogramming during the development phase and after deployment.

With 1K words of program memory and 41 bytes of data RAM, the PIC12C509-A/SN is capable of handling complex tasks for its size. The microcontroller also includes an integrated oscillator, power-on reset, watchdog timer, and brown-out protection, which contribute to its robust operation in unpredictable environments.

Connectivity and control are key aspects of any microcontroller. The PIC12C509-A/SN offers a variety of input/output options, including general-purpose I/O pins that can be configured for interfacing with sensors, actuators, and other peripherals. Its programmable timer and comparator enhance its capabilities in timing and control applications, such as in automotive systems, consumer electronics, and industrial automation.

Programming the PIC12C509-A/SN is made simple with Microchip's MPLAB Integrated Development Environment (IDE), which provides a user-friendly interface and a wealth of development tools. In addition, Microchip offers extensive documentation and support, ensuring developers have all the resources they need to bring their projects to life.

In summary, the PIC12C509-A/SN from Microchip Technology is a compact, powerful, and reliable microcontroller that is perfect for a multitude of embedded system applications. Its combination of programmable features, robust design, and ease of use makes it an excellent choice for both novice and experienced engineers.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess