EN
  • EN
  • DE

PIC12C508A-04I/SN

Part No PIC12C508A-04I/SN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 768B OTP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 5
Program Memory Size 768B (512 x 12)
Program Memory Type OTP
Data RAM Size 25 x 8
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1088135-PIC12C508A-04I/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC12C508A-04I/SN CAD Model

Description

Microchip Technology's PIC12C508A-04I/SN Microcontroller

The PIC12C508A-04I/SN is a highly versatile and efficient 8-bit microcontroller designed and manufactured by Microchip Technology. It is a member of the renowned PIC microcontroller family, widely recognized for its ease of integration into a multitude of electronic applications due to its compact size and powerful features.

This particular model operates with a precision 4 MHz internal oscillator and is housed in a small-outline, 8-pin SOIC package, making it ideal for space-constrained applications. The PIC12C508A-04I/SN is well-suited for a range of uses, from simple consumer electronics to complex industrial control systems.

Key Features:

  • Core: The device is built around a PIC architecture with a single-word instruction set, which simplifies programming and speeds up execution.
  • Memory: It comes with 768 bytes of programmable read-only memory (EPROM), which is perfect for storing firmware that controls various electronic systems.
  • I/O Ports: The microcontroller includes 5 general-purpose I/O pins, allowing it to interface with sensors, actuators, and other peripherals.
  • Power Efficiency: With its low power consumption modes, such as sleep and idle, the PIC12C508A-04I/SN excels in battery-operated and power-sensitive applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Watchdog Timer: An onboard watchdog timer helps to maintain system integrity by resetting the microcontroller in the event of a software anomaly or malfunction.

Applications:

The versatile nature of the PIC12C508A-04I/SN makes it a prime choice for a wide array of applications. It can be found in consumer electronics like personal gadgets, toys, and remote controls, as well as in more demanding settings such as automotive components, industrial automation systems, and security devices.

In summary, Microchip Technology's PIC12C508A-04I/SN microcontroller is a compact, powerful, and reliable solution that offers a perfect blend of performance and ease of use for designers and engineers looking to push the boundaries of their electronic projects.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4821 $52.2315
36+ $2.8571 $102.8556
55+ $2.7678 $152.2290
75+ $2.6785 $200.8875
97+ $2.5892 $251.1524
130+ $2.3214 $301.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,848 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess