EN
  • EN
  • DE

SMAJ5938E3/TR13

Part No SMAJ5938E3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±20%
Power - Max 3 W
Impedance (Max) (Zzt) 38 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5938
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280623-SMAJ5938E3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5938E3/TR13 CAD Model

Description

Microchip Technology SMAJ5938E3/TR13 Zener Diodes

The SMAJ5938E3/TR13 is a high-quality Zener diode product from Microchip Technology, designed to offer superior voltage regulation with high reliability and performance. This Zener diode is a popular choice for a wide range of electronic applications, including voltage stabilization and regulation circuits, where precise voltage control is essential.

Key Features

  • Voltage Regulation: The SMAJ5938E3/TR13 provides a nominal Zener voltage of 91V, making it suitable for applications that require a high breakdown voltage.
  • Power Dissipation: With a power dissipation of 1.5 watts, this device can handle significant power levels, suitable for various electronic circuits.
  • Surface Mount Package: The component comes in a DO-214AC (SMA) package, which is ideal for surface-mounted applications, allowing for efficient use of PCB space.
  • High Reliability: Manufactured by Microchip Technology, the SMAJ5938E3/TR13 is built to meet high-quality standards, ensuring reliable performance over a wide range of conditions.
  • RoHS Compliant: This Zener diode is compliant with RoHS standards, making it environmentally friendly and suitable for use in a variety of markets worldwide.

Applications

The SMAJ5938E3/TR13 is versatile and can be used in various applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Industrial electronics
  • Automotive systems

Product Specifications

The SMAJ5938E3/TR13 Zener diode has the following specifications:

  • Package Type: DO-214AC (SMA)
  • Zener Voltage (VZ): 91V
  • Test Current (IZT): Information to be provided by the manufacturer
  • Maximum Power Dissipation (PD): 1.5W
  • Operating Temperature Range: -55°C to +150°C

For engineers and designers looking for a reliable voltage regulation solution, the SMAJ5938E3/TR13 from Microchip Technology offers an excellent balance of performance and durability. Its robust construction and adherence to industry standards make it a smart choice for a wide array of electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess