EN
  • EN
  • DE

PD69210R-035400

Part No PD69210R-035400
Manufacturer Microchip Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description MCU FOR PD692XX FAMILY, BASED PD / Power Over Ethernet Controller 48 Channel 802.3at (PoE+), 802.3af (PoE), 802.3bt 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Type Controller (PSE)
Number of Channels 48
Power - Max 45 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE), 802.3bt
Voltage - Supply 3V ~ 3.63V
Current - Supply -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number PD69210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356462-PD69210R-035400
Ultra Librarian 3D Model Ultra Librarian PD69210R-035400 CAD Model

Description

The PD69210R-035400 is a state-of-the-art device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's portfolio of Power over Ethernet (PoE) solutions and is designed to enhance the capabilities and performance of networked devices across various applications.

Key Features

  • Power over Ethernet: The PD69210R-035400 is designed to transmit power along with data over Ethernet cables, which simplifies the installation of networked devices by eliminating the need for separate power supplies.
  • High Efficiency: This device is engineered for maximum power efficiency, reducing energy consumption and heat generation, thereby lowering operational costs and extending the life of the product.
  • Advanced Management: It comes equipped with sophisticated management capabilities, allowing for remote monitoring and control over the power distribution to connected devices.
  • Scalability: The PD69210R-035400 is scalable and can support a wide range of network configurations, from small home networks to large enterprise systems.

Applications

The versatility of the PD69210R-035400 makes it suitable for a variety of applications, including:

  • Wireless Access Points (WAPs)
  • Internet Protocol (IP) Cameras
  • VoIP Phones
  • Network Routers and Switches
  • Point of Sale (POS) Systems

Technical Specifications

The PD69210R-035400 offers robust technical specifications that ensure reliable performance:

  • Compliance with IEEE 802.3at PoE+ and backward compatibility with IEEE 802.3af
  • Support for multiple power management modes
  • Enhanced surge protection
  • Diagnostic and status reporting features

In conclusion, the PD69210R-035400 from Microchip Technology is an innovative solution for powering and managing networked devices efficiently and reliably. Its combination of power efficiency, management features, and scalability makes it an ideal choice for a wide range of PoE applications.

You May Also Be Interested in

Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess