EN
  • EN
  • DE

PDS-EM-8100-25G-US

Part No PDS-EM-8100-25G-US
Manufacturer Microchip Technology
Catalog Power over Ethernet (PoE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE)
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Midspan Injector
Voltage - Input 100 ~ 240 VAC
Number of Ports 3
Voltage - Output 56V
Current - Output 535 mA
Power (Watts) - Per Port 30W
Compliance IEEE802.3at
Data Rate 10/100/1000 Mbps
Temperature Range - Operating 0°C ~ 50°C
Mounting Type Desktop
Dimension 6.22" L x 5.28" W x 1.50" H (158.0mm x 134.0mm x 38.0mm)
Approval Agency FCC, VCCI
Standard Number 60950-1
Input Connector RJ45 (Data, Power)
Output Connector RJ45 (Data, Power)
ECCN OBSOLETE
Win Source Part Number 1315291-PDS-EM-8100-25G-US
Ultra Librarian 3D Model Ultra Librarian PDS-EM-8100-25G-US CAD Model

Description

The PDS-EM-8100-25G-US from Microchip Technology is a cutting-edge product designed to cater to the demanding needs of modern networking environments. This high-performance Ethernet module is an integral part of the Microchip's embedded networking solutions, offering robust connectivity for a wide range of applications including data centers, enterprise networks, and high-speed telecommunication infrastructures.

Built to deliver exceptional performance, the PDS-EM-8100-25G-US supports data rates of up to 25 Gigabits per second (25G), ensuring that your network can handle the increasing data throughput requirements of today's applications. Its compact form factor makes it an ideal choice for space-constrained installations without compromising on functionality or speed.

Key Features:

  • High-Speed Connectivity: With support for 25G data rates, this module provides the bandwidth necessary for high-throughput applications, reducing bottlenecks and improving overall network efficiency.
  • Energy Efficient: The PDS-EM-8100-25G-US is designed with energy efficiency in mind, ensuring that your networking solution is not only powerful but also cost-effective in terms of power consumption.
  • Reliability: Microchip Technology is known for its reliable products, and the PDS-EM-8100-25G-US is no exception. It is built to withstand the rigors of continuous operation in challenging environments.
  • Compatibility: This module is designed to be interoperable with a wide range of networking equipment, ensuring seamless integration into existing infrastructures and simplifying the upgrade process.
  • Advanced Features: The PDS-EM-8100-25G-US comes equipped with a host of advanced features, including sophisticated traffic management, error detection, and correction mechanisms, which contribute to the stability and security of your network.

Applications:

  • Data Centers
  • High-Performance Computing Networks
  • Enterprise Networking
  • Telecommunications
  • Storage Area Networks

The PDS-EM-8100-25G-US is a testament to Microchip Technology's commitment to providing top-tier networking solutions that drive innovation and support the ever-growing demand for faster and more reliable data transmission. Whether you are upgrading an existing system or building a new one, this Ethernet module is an excellent choice for ensuring your network is ready for the challenges of tomorrow.

You May Also Be Interested in

SL POWER / Advanced Energy
POE INJECTOR 20W 48V DESKTOP
Need more? Email Us
SolaHD
CAT 6 POE SPD FEM-FEM ISOL
Need more? Email Us
Omron
Single Port PoE Injector, 30W
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC US COR
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G AC UK CORD
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC JP COR
Need more? Email Us
Microchip Technology
Need more? Email Us
Phihong USA
POE EXTENDER 30W 56V DESKTOP
Need more? Email Us
Microchip Technology
1-PORT AT 30W 1G SURGE AC EU COR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess