EN
  • EN
  • DE

PAS7401B-PGI

Part No PAS7401B-PGI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SYSTEM ON CHIP ETHERNET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface JTAG, MII, SPI, UART
Package / Case 416-BGA
Supplier Device Package 416-HBGA (27x27)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 930011-PAS7401B-PGI
Ultra Librarian 3D Model Ultra Librarian PAS7401B-PGI CAD Model

Description

The PAS7401B-PGI is a cutting-edge device from the renowned manufacturer Microchip Technology. This product stands out in the market for its high-performance capabilities and reliability, making it an ideal choice for a wide range of applications in various industries including automotive, consumer electronics, and industrial automation.

Key Features

  • Precision Integration: The PAS7401B-PGI is designed with precision in mind, offering seamless integration into complex electronic systems. Its advanced technology ensures accurate performance and compatibility with other components.
  • Robust Design: Built to withstand harsh environments, the device features a robust design that ensures long-term durability and stable operation under extreme conditions.
  • Energy Efficiency: With an emphasis on power conservation, the PAS7401B-PGI is engineered to operate with minimal energy consumption, making it an eco-friendly choice for energy-sensitive projects.
  • High-Speed Operation: This product is capable of high-speed functioning, providing swift response times and efficient processing that is crucial for time-sensitive applications.
  • Customizable Options: Microchip Technology understands the need for flexibility in product design, which is why the PAS7401B-PGI comes with various customizable options to suit specific project requirements.

Applications

The versatility of the PAS7401B-PGI allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems that require high reliability and performance under varying conditions.
  • Consumer electronics where precision and energy efficiency are paramount.
  • Industrial automation systems that demand robustness and adaptability.

Technical Specifications

The technical specifications of the PAS7401B-PGI include a range of operating temperatures, support for multiple interface standards, and compliance with industry-specific regulations. Detailed specifications are available upon request from Microchip Technology's official product documentation.

Overall, the PAS7401B-PGI is a testament to Microchip Technology's commitment to excellence, offering a reliable and efficient solution for a myriad of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess