EN
  • EN
  • DE

TLV803EF29DBZR

Part No TLV803EF29DBZR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.93V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 260ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV803EF29DBZRDKR,296-TLV803EF29DBZRCT,296-TLV803EF29DBZRTR
Standard Package 3,000
Win Source Part Number 1006904-TLV803EF29DBZR
Ultra Librarian 3D Model Ultra Librarian TLV803EF29DBZR CAD Model

Description

Product Overview: TLV803EF29DBZR

The TLV803EF29DBZR is a precision voltage supervisor designed by Texas Instruments to ensure reliable operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This component is essential for systems that require a stable and accurate reset signal, maintaining system integrity during power-up, power-down, or voltage dips.

Key Features

  • Voltage Threshold: The device has a preset threshold voltage of 2.93V, providing a precise monitoring solution for 3V systems.
  • Reset Delay Time: It features a programmable delay time for the reset signal, which can be set by an external capacitor, allowing designers to customize the reset timing for their specific application needs.
  • Low Power Consumption: The TLV803EF29DBZR is optimized for low power consumption, making it an ideal choice for battery-powered and portable applications.
  • High Accuracy: With a high threshold accuracy of ±1%, this voltage supervisor ensures reliable operation even in the most critical applications.
  • Open-Drain Reset Output: The open-drain active-low reset output ensures compatibility with a variety of digital systems and allows for wired-OR configurations.
  • Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, suitable for industrial and automotive applications.
  • Small Package: Housed in a compact SOT-23 package, the TLV803EF29DBZR saves valuable board space and is easy to integrate into space-constrained designs.

Applications

The TLV803EF29DBZR is versatile and can be used in a variety of applications, including:

  • Microprocessor, microcontroller, or FPGA power-on reset control
  • System power management
  • Portable and battery-powered equipment
  • Data storage devices
  • Industrial controls
  • Automotive systems

Conclusion

The Texas Instruments TLV803EF29DBZR voltage supervisor is a reliable and precise solution for systems requiring accurate monitoring and control of their power supply voltages. Its low power consumption, high accuracy, and small footprint make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4594 $50.5340
270+ $0.3770 $101.7900
415+ $0.3652 $151.5580
570+ $0.3534 $201.4380
735+ $0.3416 $251.0760
980+ $0.3063 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,176 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess