EN
  • EN
  • DE

TDA1308AT/N2,112

Part No TDA1308AT/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 80MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load 80mW x 2 @ 32Ohm
Voltage - Supply 2.4V ~ 7V, ±1.2V ~ 3.5V
Features Depop, Short-Circuit Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TDA130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935273873112,TDA1308AT/N2,TDA1308AT/N2-ND
Standard Package 100
Win Source Part Number 1028635-TDA1308AT/N2,112
Ultra Librarian 3D Model Ultra Librarian TDA1308AT/N2,112 CAD Model

Description

The TDA1308AT/N2,112 is a class-AB stereo headphone driver integrated circuit (IC) produced by NXP Semiconductors, a renowned leader in the electronics industry. Designed to provide high-quality audio amplification, this IC is an ideal choice for a wide range of audio applications, particularly those requiring a compact and efficient solution for driving headphones.

Key Features

  • Low Voltage Operation: The TDA1308AT/N2,112 operates at a supply voltage range of 3 V to 6 V, making it suitable for portable devices powered by low-voltage sources.
  • High Output Power: Capable of delivering an impressive output power, this IC can drive a wide range of headphones, including those with higher impedance.
  • Low Distortion: The IC provides a clean and clear audio signal with minimal distortion, ensuring high-fidelity sound reproduction.
  • Low Power Consumption: Its efficient design ensures low power consumption, which is critical for battery-operated devices, extending their usage time.
  • No External Components Needed: The TDA1308AT/N2,112 is designed to work without the need for external components, simplifying circuit design and reducing overall system cost.
  • Thermal and Short-Circuit Protection: Built-in protection features guard the IC against thermal overload and short-circuit conditions, enhancing its reliability and longevity.

Applications

The versatility of the TDA1308AT/N2,112 makes it an excellent choice for a variety of audio applications, including:

  • Portable audio devices such as MP3 players, smartphones, and tablets
  • Laptop and desktop computers
  • Home audio systems
  • Personal multimedia devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The TDA1308AT/N2,112 is manufactured with precision and undergoes rigorous testing to ensure it meets the highest standards for performance and durability. Whether you're designing consumer electronics or professional audio equipment, you can trust this IC to provide exceptional audio quality and reliable operation.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess