Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 19.9V Clamp 150.6A Ipp Tvs Diode Surface Mount DO-214AB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package DO-214AB
Family Name SMLJ12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8965, 1086-8965-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885974-MSMLJ12CA
Ultra Librarian 3D Model Ultra Librarian MSMLJ12CA CAD Model

Description

Product Overview: MSMLJ12CA - Microchip Technology

The MSMLJ12CA is a high-quality transient voltage suppression (TVS) diode from Microchip Technology, designed to protect sensitive electronic equipment from voltage spikes and surges. It is a bidirectional device that provides robust protection for electronic circuits against voltage transients induced by inductive load switching and lightning impacts.

Key Features

  • Stand-Off Voltage: The MSMLJ12CA has a stand-off voltage of 12V, making it suitable for a wide range of applications that require this level of voltage protection.
  • Peak Pulse Power: It can handle peak pulse power dissipation of 3000 watts at 10/1000μs waveform, ensuring reliable protection against high energy transients.
  • Clamping Voltage: The device has a clamping voltage of 19.9V, which is the maximum voltage the device will allow to pass through to the protected component after the stand-off voltage has been exceeded.
  • Package Type: Available in a molded package, the MSMLJ12CA is designed for easy PCB mounting and is compatible with high-volume assembly lines.
  • Temperature Range: It operates effectively over a broad temperature range, from -55°C to +150°C, ensuring performance stability in extreme conditions.
  • Compliance: This TVS diode is RoHS compliant and adheres to ISO 9001 quality standards, reflecting Microchip Technology's commitment to environmental responsibility and product quality.

Applications

The MSMLJ12CA is ideal for a variety of applications where voltage protection is crucial. It is commonly used in:

  • Power supply circuits
  • Communication systems
  • Automotive systems
  • Industrial electronics
  • Aerospace and military applications

With its robust construction, high power dissipation capability, and reliable performance across a range of temperatures, the MSMLJ12CA from Microchip Technology is an excellent choice for protecting your electronic devices from transient voltage events.

You May Also Be Interested in

MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Taiwan Semiconductor
TVS DIODE 94V 152V DO15 / 600 Watts Transient Voltage Suppressor Diodes
Lowest to €0.0287
ECAD model for P6KE110A
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to €0.4744
ECAD model for SP4044-04ATG
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention