EN
  • EN
  • DE

MSL2166-DUR

Part No MSL2166-DUR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 350MA 64TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LED Driver IC 16 Output Linear - PWM Dimming - 64-TQFN (9x9)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-TQFN (9x9)
Family Name MSL2166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MSL2166-DURCT, MSL2166DUR, MSL2166-DURDKR, MSL2166-DURTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928167-MSL2166-DUR
Ultra Librarian 3D Model Ultra Librarian MSL2166-DUR CAD Model

Description

Microchip Technology MSL2166-DUR Overview

The MSL2166-DUR is a highly-integrated, feature-rich product from Microchip Technology, designed to cater to the needs of modern electronics requiring reliable and efficient power management solutions. This innovative component is part of Microchip's extensive portfolio, which is known for its quality and durability in various applications, ranging from industrial to consumer electronics.

At the heart of the MSL2166-DUR lies its ability to provide stable and precise power control. This is achieved through its advanced circuitry, which ensures that the device can maintain consistent performance even under fluctuating power conditions. The product's robust design also means it can withstand harsh environments, making it suitable for use in outdoor or high-stress applications.

Key Features

  • Highly efficient power management
  • Stable operation under varying conditions
  • Durable construction for longevity
  • Compact form factor for space-sensitive applications
  • Easy integration with existing systems

The MSL2166-DUR's compact size makes it an ideal choice for designs where space is at a premium. Despite its small footprint, it doesn't compromise on performance, providing the same level of power management as larger components. This makes it particularly useful for portable devices, where efficiency and size are critical factors.

Integration with other systems is straightforward, thanks to the MSL2166-DUR's compatibility with a wide range of microcontrollers and processors. This ease of use extends to the design process, where engineers can quickly incorporate the device into their schematics, reducing development time and accelerating the time-to-market for new products.

In summary, the MSL2166-DUR from Microchip Technology is a versatile and reliable solution for modern power management challenges. Its combination of efficiency, durability, and ease of use makes it a valuable component for any electronic project looking to maintain high performance without sacrificing space or power.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess