EN
  • EN
  • DE

MAX11041ETC+

Part No MAX11041ETC+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Wired Remote Controllers | IC REMOTE CTRLR WIRED 12-TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Applications PDA's, Portable Audio/Video, Smartphones
Interface I2C
Supply Voltage (V) 1.6V ~ 3.6V
Manufacturer Package 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX11041
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1211925-MAX11041ETC+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX11041ETC+ CAD Model

Description

The MAX11041ETC+ is a high-performance, multichannel, simultaneous-sampling analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to the demanding needs of industrial and instrumentation applications. With its precision capabilities and robust design, this ADC is well-suited for a variety of applications such as process control, medical systems, and automated test equipment.

Key Features

  • Simultaneous Sampling: The MAX11041ETC+ features four fully-differential channels that can sample inputs simultaneously, ensuring accurate multi-channel data acquisition with minimal phase delay between channels.
  • High Resolution: With a 24-bit resolution, this ADC provides high-precision measurements, enabling the detection of very small signal variations in the measured parameters.
  • High-Speed Interface: The device includes a high-speed serial interface that supports SPI/QSPI™/MICROWIRE™/DSP protocols, allowing for easy integration with a variety of microcontrollers and digital systems.
  • Integrated Features: It comes with an internal reference and reference buffer, reducing the need for additional external components and simplifying the design.
  • Wide Input Range: The ADC accepts a wide range of input voltages, making it versatile for different signal levels.
  • Temperature Range: The MAX11041ETC+ is designed to operate over the extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

  • Industrial Process Control
  • Medical Imaging Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Power Management Systems

Package and Reliability

The MAX11041ETC+ comes in a compact 12-pin TDFN-EP package, which is space-efficient and ideal for space-constrained applications. Its enhanced package design and built-in fault protection mechanisms ensure a reliable operation and a long service life, even in challenging conditions.

Manufacturer Support

Maxim Integrated provides comprehensive support for the MAX11041ETC+, including detailed datasheets, application notes, and reference designs, to assist designers in implementing this ADC into their projects effectively and efficiently.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4645 $79.3935
6+ $21.7140 $130.2840
9+ $21.0360 $189.3240
12+ $20.3569 $244.2828
15+ $19.6789 $295.1835
20+ $17.6426 $352.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess